EN
  • EN
  • DE

ADC081S101CIMF/NOPB

Part No ADC081S101CIMF/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT 1MSPS SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 8
Sampling Rate 1M
Number of Inputs 1
Input Type Single Ended
Data Interface SPI, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type Supply
Analog Supply Voltage 2.7 V to 5.25 V
Digital Supply Voltage 2.7 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Case / Package SOT-23-6
Win Source Part Number 008705-ADC081S101CIMF/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC081S101CIMF/NOPB CAD Model

Description

ADC081S101CIMF/NOPB

The ADC081S101CIMF/NOPB is a high-performance 8-bit ADC designed to deliver precision in digital conversion tasks. Its innovative design and compact form factor cater to the evolving needs of digital electronics.

Applications and Projects

  • Home Automation Systems
  • Environmental Sensing
  • Wearable Technology
  • Surveillance Systems

Features and Benefits

  • High-resolution Output: Enhances data clarity and precision.
  • Low Power Design: Optimized for battery-powered applications.
  • Minimal Latency: Facilitates quick data acquisition and processing.
  • Rugged Construction: Ensures durability in varied operational contexts.

Additional Details

With its streamlined design and focus on advancing digital conversion technology, the ADC081S101CIMF/NOPB sets benchmarks for new-generation ADCs. It assists developers in creating smart, energy-efficient devices capable of high-level performance.

You May Also Be Interested in

Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2631 $52.6310
24+ $4.3184 $103.6416
36+ $4.1835 $150.6060
50+ $4.0485 $202.4250
64+ $3.9136 $250.4704
86+ $3.5087 $301.7482
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,715 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess