EN
  • EN
  • DE

ADC08831IM

Part No ADC08831IM
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function | IC ADC 8BIT SAR 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Resolution 8
Sampling Rate (Per Second) 250k
Number of Inputs 1
Input Type Differential, Pseudo-Differential, Single Ended
Data Interface SPI, DSP
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Supply Voltage , Analog 4.5V ~ 6V
Supply Voltage , Digital 4.5V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Mounting Style SMD
Family Part Number ADC08831
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1139664-ADC08831IM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADC08831IM CAD Model

Description

The ADC08831IM is a high-performance, low-power, 8-bit analog-to-digital converter (ADC) from Texas Instruments, designed to offer excellent accuracy and conversion speeds for a wide range of applications. This versatile ADC is an ideal choice for embedded systems that require reliable data acquisition without a high power draw.

Key Features

  • Resolution: The ADC08831IM features an 8-bit resolution, providing 256 discrete analog levels for precise measurement capabilities.
  • Sampling Rate: With a high-speed conversion rate, this ADC is capable of processing numerous samples per second, making it suitable for real-time applications.
  • Low Power Consumption: Designed for efficiency, the ADC08831IM maintains low power operation, which is critical for battery-powered or energy-sensitive devices.
  • Interface: It offers a simple, digital interface that can be easily connected to microcontrollers and other digital systems, facilitating seamless integration into a variety of electronic projects.
  • Voltage Reference: The ADC includes an internal voltage reference, ensuring consistent performance and reducing the need for external components.
  • Package: The device comes in a compact form factor, making it suitable for space-constrained applications.

Applications

Texas Instruments' ADC08831IM is versatile and can be employed in multiple domains, including but not limited to:

  • Data acquisition systems
  • Battery-operated devices
  • Portable instrumentation
  • Medical equipment
  • Industrial control systems

Quality and Reliability

As with all Texas Instruments products, the ADC08831IM is manufactured to the highest quality standards, ensuring reliability and performance consistency. This ADC is a robust solution for developers looking to incorporate accurate analog-to-digital conversion in their designs.

Whether you're working on a prototype or developing a full-scale production project, the ADC08831IM from Texas Instruments is an excellent choice for precise and efficient analog-to-digital conversion.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1736 $50.7776
39+ $2.6040 $101.5560
60+ $2.5226 $151.3560
82+ $2.4412 $200.1784
106+ $2.3599 $250.1494
142+ $2.1158 $300.4436
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,692 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess