EN
  • EN
  • DE

ADC08832IMM/NOPB

Part No ADC08832IMM/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT SERIAL I/O 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 8
Sampling Rate 250k
Number of Inputs 2
Input Type Differential, Pseudo-Differential, Single Ended
Data Interface SPI, DSP
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type Supply
Analog Supply Voltage 4.5 V to 6 V
Digital Supply Voltage 4.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Case / Package 8-VSSOP
Win Source Part Number 122881-ADC08832IMM/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADC08832IMM/NOPB CAD Model

Description

Overview

The ADC08832IMM/NOPB is a cutting-edge ADC solution perfect for scenarios that demand low-power operation alongside high-efficiency data conversion. Known for its low noise and compact profile, it excels in delivering performance-critical outputs.

Features and Benefits

  • Low Noise Performance: Enhances signal clarity and data accuracy.
  • Compact Design: Allows for smart space management in constrained environments.
  • RoHS Compliant: Ensures compliance with global environmental standards.

Applications

  • Wearable Technology
  • Satellite Communications
  • Interactive Kiosk Systems
  • Smart Grid Installations

Embedded systems and designers appreciate its configurability that aligns with the flexible demands of evolving technologies.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess