EN
  • EN
  • DE

ADC088S102CIMT

Part No ADC088S102CIMT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description ADC088S102 8-Channel, 500 kSPS to 1 MSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 16TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Resolution 8
Sampling Rate (Per Second) 1M
Number of Inputs 8
Input Type Single Ended
Data Interface SPI, DSP
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Supply Voltage , Analog 2.7V ~ 5.25V
Supply Voltage , Digital 2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Mounting Style SMD
Family Part Number ADC088S102
Manufacturer Pack Quantity 92
MSL Level 1 (Unlimited)
Win Source Part Number 1139675-ADC088S102CIMT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADC088S102CIMT CAD Model

Description

Overview of Texas Instruments ADC088S102CIMT

The ADC088S102CIMT is a high-performance, octal-channel, 8-bit analog-to-digital converter (ADC) designed by Texas Instruments (TI). This device is capable of converting analog inputs to digital outputs at a rate of 1 MSPS (mega-samples per second), providing a blend of speed and precision suitable for a variety of applications ranging from industrial control systems to medical instrumentation.

Key Features

  • Channels: The ADC088S102CIMT features eight independent input channels, offering flexibility for simultaneous sampling of multiple analog signals.
  • Resolution: With an 8-bit resolution, this ADC provides a fine granularity of the input signal, allowing for precise digital representation.
  • Conversion Rate: The device boasts a fast conversion rate of 1 MSPS, ensuring quick data acquisition and processing.
  • Interface: It incorporates a simple, SPI-compatible serial interface that facilitates easy integration with most microcontrollers and digital systems.
  • Supply Voltage: Operating on a supply voltage range from 2.35V to 5.25V, the ADC088S102CIMT is versatile for use in various circuit configurations and power environments.
  • Low Power Consumption: It is designed for low power consumption, making it an excellent choice for battery-operated and power-sensitive applications.
  • Package: The device comes in a compact, 16-pin TSSOP package, which is conducive to space-constrained designs.

Applications

The ADC088S102CIMT is ideally suited for applications where multiple analog signals need to be monitored and processed quickly and accurately. Such applications include:

  • Data acquisition systems
  • Industrial automation and process control
  • Battery-operated devices
  • Medical instruments
  • Communication systems

Quality and Reliability

As with all Texas Instruments products, the ADC088S102CIMT is manufactured to high standards of quality and reliability. It is designed to meet the rigorous demands of industrial and commercial environments, ensuring consistent performance and longevity.

Conclusion

In summary, the ADC088S102CIMT by Texas Instruments is a versatile, efficient, and reliable solution for converting multiple analog signals to digital form. With its high-speed operation, multiple channels, and low power consumption, it stands as an excellent choice for designers looking to incorporate precise ADC functionality into their systems.

You May Also Be Interested in

Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0954 $54.5724
14+ $7.4629 $104.4806
21+ $7.2297 $151.8237
29+ $6.9965 $202.8985
37+ $6.7633 $250.2421
50+ $6.0636 $303.1800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess