EN
  • EN
  • DE

ADC08D500CIYB/NOPB

Part No ADC08D500CIYB/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description High Performance, Low Power, Dual 8-Bit, 500 MSPS A/D Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Resolution 8
Sampling Rate 500M
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Parallel
Configuration MUX-S/H-ADC
Number of Converters 2
Architecture Folding Interpolating
Reference Type Internal
Operating Supply Voltage 1.8 V ~ 2 V
Voltage - Supply, Digital 1.8 V ~ 2 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 128-LQFP Exposed Pad
Manufacturer Package 128-HLQFP (20x20)
Win Source Part Number 1139683-ADC08D500CIYB/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADC08D500
Introduction Date July 21, 2005
ECCN 3A991.c.1
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADC08D500CIYB/NOPB CAD Model

Description

The ADC08D500CIYB/NOPB is a high-performance, low-power, dual 8-bit analog-to-digital converter (ADC) developed by Texas Instruments. This state-of-the-art component is designed to operate with a single 3.3V supply, making it suitable for a wide range of applications, including communications, imaging systems, and test equipment.

Key Features

  • High-Speed Operation: The ADC08D500CIYB/NOPB boasts an impressive sample rate of up to 500 MSPS (Mega Samples Per Second), providing the high-speed performance necessary for demanding applications.
  • Dual-Channel: It features two ADCs on a single chip, allowing simultaneous sampling of different signals, which is critical for applications requiring high-throughput data acquisition.
  • Low Power Consumption: Despite its high-speed capabilities, this ADC maintains low power consumption, making it an efficient choice for power-sensitive designs.
  • Internal Sample-and-Hold: The ADC08D500CIYB/NOPB includes an internal sample-and-hold circuit, which reduces the complexity of the external circuitry required for signal acquisition.
  • Flexible Input Range: It supports a flexible input range, providing users with the versatility to adapt the ADC to various signal levels for optimal performance.
  • Output Formatting: Users can select between various output formats, including two's complement and offset binary, to best fit the interface requirements of their digital systems.
  • Programmable Features: The device offers programmable features such as gain and offset adjustment, allowing for fine-tuning to meet specific application needs.

Applications

The ADC08D500CIYB/NOPB is ideal for a multitude of applications, including:

  • Telecommunications: Base stations, software-defined radios, and point-to-point communication systems
  • Medical Imaging: MRI, CT scanners, and ultrasound equipment
  • Instrumentation: Oscilloscopes, spectrum analyzers, and other test and measurement devices
  • Defense and Aerospace: Radar systems, satellite communications, and guidance systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The ADC08D500CIYB/NOPB is no exception, as it is designed to meet the stringent requirements of industrial and commercial applications. Furthermore, the device is supplied in a 64-pin WQFN package, ensuring a compact footprint for space-constrained applications.

You May Also Be Interested in

Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $220.7936 $220.7936
2+ $197.9529 $395.9058
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 680 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess