EN
  • EN
  • DE

ADC08L060CIMT/NOPB

Part No ADC08L060CIMT/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 10 MSPS to 60 MSPS, 0.65 mW/MSPS A/D Converter with Internal Sample-and-Hold
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Resolution 8
Sampling Rate 60M
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Reference Type External
Operating Supply Voltage 2.4 V ~ 3.6 V
Voltage - Supply, Digital 2.4 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Package 24-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TSSOP
Win Source Part Number 1139685-ADC08L060CIMT/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADC08L060
Introduction Date May 01, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADC08L060CIMT/NOPB CAD Model

Description

The ADC08L060CIMT/NOPB is a high-performance, low-power, 8-bit analog-to-digital converter (ADC) brought to you by Texas Instruments. This ADC is designed to provide a perfect balance between speed and resolution, making it an ideal choice for a wide range of applications that require accurate and rapid conversion of analog signals to digital data.

Key Features

  • Resolution: 8-bit resolution provides a fine level of detail in signal conversion, ensuring that the digital representation closely matches the original analog signal.
  • Sampling Rate: With a sampling rate of up to 60 MSPS (Mega Samples Per Second), this converter is capable of handling high-speed signals without sacrificing accuracy or performance.
  • Input Range: The ADC08L060CIMT/NOPB operates with an input range that is compatible with many signal types, offering flexibility in various use cases.
  • Power Consumption: Low power consumption makes this ADC an excellent choice for battery-powered or energy-sensitive applications.
  • Interface: A user-friendly digital interface ensures easy integration into system designs, allowing for straightforward communication with microcontrollers and other digital systems.
  • Package: The device comes in a compact 24-pin TSSOP package, which saves valuable board space and is suitable for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliable performance in a variety of environmental conditions.

Applications

The ADC08L060CIMT/NOPB's versatility makes it suitable for a diverse set of applications, including:

  • Data acquisition systems
  • Communication systems
  • Medical imaging
  • Instrumentation and control systems
  • Video processing

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the ADC08L060CIMT/NOPB is no exception. This product is designed to meet the stringent requirements of the most demanding applications, ensuring both longevity and consistent performance. The "NOPB" designation indicates that this device is provided in a lead-free package, which is compliant with RoHS regulations, making it suitable for use in environmentally sensitive applications.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.2422 $51.7266
8+ $14.1474 $113.1792
11+ $13.7053 $150.7583
16+ $13.2632 $212.2112
20+ $12.8211 $256.4220
27+ $11.4948 $310.3596
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,119 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess