EN
  • EN
  • DE

ADC101S021CISDX/NOPB

Part No ADC101S021CISDX/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT SAR 6WSON / 10 Bit Analog to Digital Converter 1 Input 1 SAR 6-WSON (2.2x2.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Texas Instruments
Packaging Reel - TR
Number of Bits 10
Sampling Rate (Per Second) 200k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Voltage - Supply, Analog 2.7V ~ 5.25V
Voltage - Supply, Digital 2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Case / Package 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (2.2x2.5)
Mounting Surface Mount
Base Product Number ADC101S021
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-43833-2,-296-43833-1-ND,296-43833-6,ADC101S021CISDX/NOPB-ND,296-43833-1
Standard Package 4,500
Win Source Part Number 1321160-ADC101S021CISDX/NOPB
Ultra Librarian 3D Model Ultra Librarian ADC101S021CISDX/NOPB CAD Model

Description

Product Overview: ADC101S021CISDX/NOPB

The ADC101S021CISDX/NOPB is a high-performance, low-power, single-channel Analog-to-Digital Converter (ADC) brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This ADC is designed to provide precision data conversion from analog to digital form, making it an ideal component for a wide range of applications including data acquisition systems, medical instruments, and portable devices.

Key Features

  • Resolution: The ADC101S021 operates with a 10-bit resolution, ensuring fine detail in the digital representation of the analog input signal.
  • Sampling Rate: It offers a sampling rate of up to 200 kilo samples per second (kSPS), which allows for accurate and timely data conversion in real-time applications.
  • Single Supply Operation: This device is capable of operating from a single 2.7V to 5.5V power supply, making it versatile for use in various circuit designs and power environments.
  • Input Range: The ADC101S021CISDX/NOPB features an input range that matches the supply voltage, providing flexibility in interfacing with different signal levels.
  • Low Power Consumption: With its low power consumption, this ADC minimizes power drain, which is particularly beneficial for battery-operated devices.
  • Interface: The device includes a SPI-compatible serial interface, facilitating easy integration with most microcontrollers and digital systems.
  • Packaging: Available in a small-outline package, it is suitable for space-constrained applications.

Applications

The ADC101S021CISDX/NOPB is a versatile component that can be used in a variety of applications. It is particularly well-suited for:

  • Battery-operated devices where power efficiency is critical.
  • Data acquisition systems that require high-speed and precise analog-to-digital conversion.
  • Portable medical instruments where size and power consumption are of concern.
  • Industrial control systems that demand robust and reliable performance.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The ADC101S021CISDX/NOPB is designed to meet the stringent requirements of industrial and commercial applications, ensuring long-term performance and stability.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5221 $53.2735
85+ $1.2489 $106.1565
125+ $1.2099 $151.2375
175+ $1.1708 $204.8900
225+ $1.1318 $254.6550
300+ $1.0147 $304.4100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess