EN
  • EN
  • DE

ADC101S051QIMFX/NOPB

Part No ADC101S051QIMFX/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT SAR SOT23-6 / Single Channel, 200 to 500 ksps, 10-Bit A/D Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Number of Bits 10
Sampling Rate (Per Second) 500k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Voltage - Supply, Analog 2.7V ~ 5.25V
Voltage - Supply, Digital 2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Mounting Style SMD
Part Number Series ADC101S051
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806423-ADC101S051QIMFX/NOPB
Ultra Librarian 3D Model Ultra Librarian ADC101S051QIMFX/NOPB CAD Model

Description

Product Overview: ADC101S051QIMFX/NOPB

The ADC101S051QIMFX/NOPB is a high-performance, single-channel, 10-bit analog-to-digital converter (ADC) from Texas Instruments. Designed with precision and efficiency in mind, this compact ADC is ideal for a wide range of applications, including industrial control systems, medical equipment, and consumer electronics.

Key Features

  • Resolution: 10-bit resolution provides a fine level of detail in the analog signal conversion, ensuring accurate digital representation of the input signal.
  • Sample Rate: With a sample rate of up to 200 ksps, it is capable of converting analog signals at high speeds, suitable for applications requiring fast data acquisition.
  • Single Supply Operation: The device operates from a single 2.7V to 5.25V power supply, making it versatile for use in various system designs and simplifying power management.
  • Low Power Consumption: It features a low-power design, consuming just 1.15 mW at a 200 ksps sample rate with a 3V supply, making it an excellent choice for battery-operated and power-sensitive applications.
  • Small Form Factor: The ADC is available in a small 6-pin SOT-23 package, which is space-saving and ideal for compact PCB layouts.
  • Input Range: The input range goes from 0V to Vref, with Vref ranging from 2.7V to 5.25V, providing flexibility in interfacing with different signal levels.
  • Interface: A simple serial interface facilitates easy connection to microcontrollers and DSPs, with minimal pin count required for communication.

Applications

  • Industrial Automation
  • Data Acquisition Systems
  • Medical Instruments
  • Battery-Powered Devices
  • Portable Instrumentation

The ADC101S051QIMFX/NOPB from Texas Instruments is a robust and reliable choice for designers looking for an ADC that offers both precision and ease of use. Its combination of high-speed performance, low power consumption, and compact packaging makes it an ideal solution for a multitude of applications where efficient analog-to-digital conversion is critical.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess