EN
  • EN
  • DE

ADC102S101CIMM

Part No ADC102S101CIMM
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description ADC102S101 2 Channel, 500 ksps to 1 Msps, 10-Bit A/D Converter | IC ADC 10BIT SAR 8VSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Resolution 10
Sampling Rate (Per Second) 1M
Number of Inputs 2
Input Type Single Ended
Data Interface SPI, DSP
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Supply Voltage , Analog 2.7V ~ 5.25V
Supply Voltage , Digital 2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Mounting Style SMD
Family Part Number ADC102S101
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1139721-ADC102S101CIMM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADC102S101CIMM CAD Model

Description

Product Overview: ADC102S101CIMM from Texas Instruments

The ADC102S101CIMM is a high-performance, low-power, 10-bit analog-to-digital converter (ADC) produced by the renowned semiconductor manufacturer, Texas Instruments (TI). This ADC is designed to provide a perfect blend of speed and energy efficiency, making it an ideal choice for battery-operated devices, portable instrumentation, and other applications where power conservation is crucial.

With its compact 10-MSOP (Mini Small Outline Package) footprint, the ADC102S101CIMM is not only space-efficient but also boasts a simple pin configuration that facilitates easy integration into various circuit designs. The device operates over a broad supply voltage range of 2.7V to 5.25V, allowing flexibility in different system voltages and ensuring compatibility with both 3.3V and 5V systems.

Key Features and Benefits

  • High-Speed Operation: The ADC102S101CIMM is capable of converting analog input signals into digital data at rates up to 1 MSPS (Mega Samples Per Second), providing rapid data acquisition for real-time processing needs.
  • Low Power Consumption: It is optimized for power efficiency, consuming a mere 1.6 mW at 1 MSPS with a 3V supply, which drops to 2.5 µW in power-down mode, significantly extending battery life in portable applications.
  • Wide Input Bandwidth: The device features an input bandwidth that supports signals with frequencies up to the Nyquist rate, ensuring accurate capture of high-frequency inputs.
  • Single-Ended Inputs: The ADC102S101CIMM includes two single-ended input channels, which simplifies the design by eliminating the need for differential input amplifiers.
  • No External Reference Required: An internal reference simplifies the design by obviating the need for an external precision reference, though it also supports an external reference if desired for specific applications.
  • Easy Interface: The ADC provides a simple, SPI-compatible serial interface that allows for easy connection to microcontrollers and digital signal processors (DSPs).

The ADC102S101CIMM is a versatile ADC solution from Texas Instruments that offers the perfect mix of speed, power efficiency, and ease of use for designers looking to optimize their data acquisition systems. Whether it's for industrial automation, medical equipment, or consumer electronics, this ADC delivers reliable performance in a compact, cost-effective package.

For more information, datasheets, and support, visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7062 $51.1860
63+ $1.5983 $100.6929
98+ $1.5443 $151.3414
140+ $1.4363 $201.0820
181+ $1.3823 $250.1963
226+ $1.3283 $300.1958
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,472 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess