EN
  • EN
  • DE

TVP5147M1PFPF

Part No TVP5147M1PFPF
Manufacturer Texas Instruments
Catalog Interface - Encoders, Decoders, Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Encoders,Decoders,Converters
Manufacturer Texas Instruments
Win Source Part Number 396912-TVP5147M1PFPF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TVP5147M1PFPF CAD Model

Description

The TVP5147M1PFPF is a versatile and advanced video decoder chip from Texas Instruments designed to handle a wide range of analog video signals. It is an ideal solution for applications requiring the conversion of analog signals into a digital format for further processing or display.

Key Features:

  • Multi-Format Support: The TVP5147M1PFPF supports a variety of analog video formats including NTSC, PAL, and SECAM. This makes it flexible for use in global markets where different video standards are in use.
  • High-Quality Video: Thanks to its 10-bit analog-to-digital conversion and advanced decoding algorithms, the TVP5147M1PFPF delivers high-quality video output that is free from artifacts and noise.
  • Macrovision Detection: It can detect Macrovision copy protection signals in analog video content, ensuring compliance with content protection requirements.
  • Flexible Interfaces: The device offers a wide range of output formats including 8-bit ITU-R BT.656 (4:2:2) for easy interfacing with digital signal processors and video encoders.
  • Automatic Format Detection: The TVP5147M1PFPF can automatically detect the input video format, simplifying the design of end-user applications.

Applications:

This video decoder is suitable for a variety of applications, including:

  • Digital video recorders (DVRs)
  • Security and surveillance systems
  • Video conferencing equipment
  • TVs and HDTVs
  • Set-top boxes

Package and Quality:

The TVP5147M1PFPF is offered in a 80-pin PFP (Plastic Quad Flat Pack) package, ensuring a compact footprint suitable for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting high standards of performance and reliability.

Support and Resources:

Developers can access a wealth of resources including datasheets, application notes, and design support through the Texas Instruments website. This ensures a smooth integration of the TVP5147M1PFPF into various platforms and applications.

You May Also Be Interested in

Wch
Transceiver 2Mbps USB 2.0 SOP-16 Interface Controllers RoHS
Lowest to $0.5705
Wch
USB to HID 12Mbps USB 2.0 SOP-16 Interface Controllers RoHS
Lowest to $0.6695
Wch
2Mbps USB 2.0 MSOP-10 Interface Controllers RoHS
Lowest to $0.5530
Prolific Technology Inc.
USB to UART 12Mbps USB 2.0 SSOP-28 Interface Controllers RoHS
Lowest to $1.4256
NXP / Nexperia
IC DIGITAL VIDEO ENCODER 156LBGA / Video Encoder IC TV 156-LBGA (15x15)
Need more? Email Us
Renesas Electronics America
RAA279971 A5 AUTOMOTIVE HIGH DEF
Need more? Email Us
Wch
12Mbps USB 2.0 SOP-28-300mil Interface Controllers RoHS
Lowest to $3.7836
NXP / Nexperia
IC DIGITAL VIDEO ENCODER 44-QFP / Video Encoder IC Graphics Controller 44-PQFP (10x10)
Need more? Email Us
Wch
USB to serial 2Mbps USB 2.0 ESSOP-10-150mil-1mm Interface Controllers RoHS
Lowest to $0.4528

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6076 $50.4304
10+ $10.3447 $103.4470
15+ $10.0215 $150.3225
21+ $9.6982 $203.6622
27+ $9.3749 $253.1223
36+ $8.4051 $302.5836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,890 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess