EN
  • EN
  • DE

TVP5146M1PFPR

Part No TVP5146M1PFPR
Manufacturer Texas Instruments
Catalog Interface - Encoders, Decoders, Converters
Description IC VIDEO DECODER 10BIT 80TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Video Decoder
Applications Monitors, TV
Analog Supply Voltage 1.8V, 3.3V
Digital Supply Voltage 1.8V, 3.3V
Mounting SMD (SMT)
Case / Package 80-HTQFP (12x12)
Win Source Part Number 128455-TVP5146M1PFPR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TVP5146M1PFPR CAD Model

Description

The TVP5146M1PFPR is a high-quality, single-chip digital video decoder from Texas Instruments. It is designed to convert analog video signals into digital form, enabling seamless integration with digital processors. This advanced decoder supports a wide range of video formats, including NTSC, PAL, and SECAM, making it highly versatile for various applications.

Key Features

  • Multi-Format Support: The TVP5146M1PFPR can handle composite, S-Video, and component video inputs from both standard and non-standard video formats.
  • High-Quality Video: It features 10-bit analog-to-digital conversion and 5-line comb filtering, which ensures crisp and clear image reproduction.
  • Flexible Interface: The device offers an I2C interface for easy programming and control, along with a VBI data processor for closed caption, teletext, and other services.
  • Macrovision Detection: It is capable of detecting Macrovision copy protection signals, making it compliant with content protection standards.

Applications

The TVP5146M1PFPR is suitable for a wide variety of applications, such as:

  • Digital video recorders (DVRs)
  • Set-top boxes
  • Video conferencing systems
  • Security and surveillance systems
  • TVs and general-purpose video processors

Technical Specifications

Parameter Value Supply Voltage 1.8V, 3.3V Operating Temperature -40°C to 85°C Package 80-TQFP (14x14) Resolution 10-bit ADC

The TVP5146M1PFPR is engineered to deliver high-quality video decoding capabilities, making it an ideal choice for developers and manufacturers who require reliable video performance in their products. With its robust feature set and support for multiple video formats, this video decoder stands out as a versatile solution for a multitude of multimedia applications.

You May Also Be Interested in

NXP / Nexperia
IC AUD DECODER 144LQFP / Audio Decoder IC Audio CD 144-LQFP (20x20)
Need more? Email Us
Wch
12Mbps USB 2.0 SOP-28-300mil Interface Controllers RoHS
Lowest to $3.7836
Wch
Transceiver 2Mbps USB 2.0 MSOP-10 Interface Controllers RoHS
Lowest to $0.5204
Renesas Electronics America
RAA279971 A5 AUTOMOTIVE HIGH DEF
Need more? Email Us
Holtek
IC DECODR PGMABL 12 ADDR 6 DATA
Need more? Email Us
Prolific Technology Inc.
USB to RS232 1Mbps USB 2.0 SSOP-28-208mil Interface Controllers RoHS
Lowest to $2.1829
Prolific Technology Inc.
USB to UART 12Mbps USB 2.0 SSOP-28 Interface Controllers RoHS
Lowest to $1.4256
Wch
USB to serial 2Mbps USB 2.0 SOP-8 Interface Controllers RoHS
Lowest to $0.5356
Wch
USB to UART 2Mbps USB 2.0 SOP-16 Interface Controllers RoHS
Lowest to $0.4752

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.9991 $59.9982
5+ $24.6147 $123.0735
7+ $23.8455 $166.9185
9+ $23.0763 $207.6867
12+ $22.3071 $267.6852
16+ $19.9994 $319.9904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,110 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess