EN
  • EN
  • DE

ADC10321CIVT

Part No ADC10321CIVT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 10-Bit, 20MSPS, 98mW A/D Converter with Internal Sample and Hold | IC ADC 10BIT TWO-STEP 32TQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Resolution 10
Sampling Rate (Per Second) 20M
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Two-Step
Reference Type External
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 32-LQFP
Supplier Device Package 32-TQFP (7x7)
Mounting Style SMD
Family Part Number ADC10321
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 1139723-ADC10321CIVT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADC10321CIVT CAD Model

Description

Introducing the ADC10321CIVT from Texas Instruments

The ADC10321CIVT is a cutting-edge analog-to-digital converter (ADC) developed by the renowned Texas Instruments, a leader in semiconductor design and manufacturing. This high-performance product is designed to cater to a wide range of applications, including industrial control systems, medical equipment, and data acquisition systems, where precision and reliability are paramount.

At the heart of the ADC10321CIVT lies a 10-bit resolution, which ensures that it can capture fine details in the analog signal with a high degree of accuracy. This level of resolution is particularly beneficial for applications that require precise measurements, such as in sensitive instrumentation or monitoring systems.

One of the standout features of this ADC is its integrated sample-and-hold circuit, which allows it to maintain the analog value during the conversion process. This results in consistent and stable digital outputs, even in environments where the input signal may be subject to fluctuations or noise. Moreover, the ADC10321CIVT boasts a high conversion rate, enabling real-time data processing and timely response in dynamic systems.

The ADC10321CIVT is designed with versatility in mind. It operates over a wide temperature range, making it suitable for both commercial and industrial environments. Additionally, its low power consumption is ideal for battery-powered or energy-sensitive applications, where maintaining power efficiency is critical.

Interfacing with the ADC10321CIVT is made easy thanks to its digital I/O compatibility. It can communicate with a variety of microcontrollers and digital systems, allowing for seamless integration into existing designs. Furthermore, the compact form factor of the ADC10321CIVT is a boon for space-constrained applications, providing high-end functionality without the need for a large footprint.

Texas Instruments' commitment to quality and performance is evident in the ADC10321CIVT. It is a reliable choice for designers and engineers looking for an ADC that delivers both precision and versatility. Whether it's for industrial automation, healthcare devices, or any system requiring accurate analog-to-digital conversion, the ADC10321CIVT is an excellent selection that stands up to the rigorous demands of modern electronics.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9536 $55.6752
16+ $6.5261 $104.4176
24+ $6.3221 $151.7304
33+ $6.1182 $201.9006
43+ $5.9143 $254.3149
57+ $5.3024 $302.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,340 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess