EN
  • EN
  • DE

LPC1115FET48/303QL

Part No LPC1115FET48/303QL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 48TFBGA  /  ARM® Cortex®-M0 series Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-TFBGA (4.5x4.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC1100XL
Package Tray
Core Processor ARM® Cortex®-M0
Core Size 32-Bit Single-Core
Speed 50MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 42
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-TFBGA
Supplier Device Package 48-TFBGA (4.5x4.5)
Base Product Number LPC1115
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 568-13675,935300405151,LPC1115FET48/303QL-ND,LPC1115FET48303QL
Standard Package 490
Win Source Part Number 1201984-LPC1115FET48/303QL
Ultra Librarian 3D Model Ultra Librarian LPC1115FET48/303QL CAD Model

Description

The NXP LPC1115FET48/303QL is a high-performance, low-cost, 32-bit ARM Cortex-M0 microcontroller, perfect for a wide range of industrial, consumer, and computing applications. This microcontroller stands out for its impressive processing capabilities, low power consumption, and a rich set of onboard features.

Key Features

  • Core: ARM Cortex-M0 processor, running at frequencies of up to 50 MHz.
  • Memory: Equipped with 64 KB of on-chip flash memory and 8 KB of SRAM, allowing for robust application development.
  • GPIO: Up to 42 General Purpose I/O (GPIO) pins for versatile connection options with peripherals.
  • Serial Interfaces: Includes a variety of serial interfaces such as I2C, SPI, and UART for easy communication with other devices.
  • Timers: Multiple 32-bit timers, including a PWM for accurate event timing and wave generation.
  • Analog to Digital Converter (ADC): Integrated 10-bit ADC with up to 8 channels, allowing for precise analog signal measurement.
  • Package: Available in a space-saving 48-pin TQFP package.

Advanced Features

The LPC1115FET48/303QL also boasts an array of advanced features that enhance its performance and ease of use. These include an in-system programming (ISP) and in-application programming (IAP) via on-chip bootloader software, as well as an integrated oscillator and PLL for a wide range of frequency synthesis options.

Power Efficiency

Designed with energy efficiency in mind, the LPC1115FET48/303QL features multiple power-saving modes, including Sleep, Deep-sleep, and Deep power-down modes, which significantly reduce power consumption when the microcontroller is not in active use.

Applications

With its robust feature set and flexible GPIO options, the LPC1115FET48/303QL is ideal for applications such as embedded systems, sensor management, consumer electronics, and automation systems. It provides a cost-effective solution without compromising on performance, making it a preferred choice for engineers and developers looking to create sophisticated systems on a budget.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess