EN
  • EN
  • DE

ADC10738CIWM/NOPB

Part No ADC10738CIWM/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 10BIT SAR 24SOIC  /  10 Bit Analog to Digital Converter 8 Input 1 SAR 24-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tube
Number of Bits 10
Sampling Rate (Per Second) 74k
Number of Inputs 8
Input Type Differential, Pseudo-Differential, Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Mounting SMD (SMT)
Base Product Number ADC10738
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADC10738CIWM-NDR,*ADC10738CIWM/NOPB,296-39715-5,ADC10738CIWM/NOPB-ND,-296-39715-5-ND
Standard Package 30
Win Source Part Number 1188665-ADC10738CIWM/NOPB
Ultra Librarian 3D Model Ultra Librarian ADC10738CIWM/NOPB CAD Model

Description

The ADC10738CIWM/NOPB is a high-performance, low-power, 10-bit analog-to-digital converter (ADC) developed by Texas Instruments. This precision ADC is designed to meet the rigorous demands of a wide array of applications, ranging from industrial instrumentation, data acquisition systems, to medical equipment and automotive electronics.

Key Features

  • Resolution: 10-bit analog-to-digital conversion offers fine granularity for accurate signal representation.
  • Sampling Rate: High-speed performance with a fast throughput rate that ensures real-time data processing capabilities.
  • Power Efficiency: Low power consumption makes it ideal for battery-operated and power-sensitive applications.
  • Interface: Features an easy-to-use serial interface that simplifies integration into digital systems.
  • Package: Available in a compact, surface-mount package, allowing for efficient use of PCB space.
  • Temperature Range: Operates across a wide temperature range, suitable for challenging environmental conditions.

Applications

The versatile nature of the ADC10738CIWM/NOPB makes it suitable for a diverse set of applications, including:

  • Industrial control systems
  • Portable instrumentation
  • Data acquisition systems
  • Medical monitoring devices
  • Automotive electronics

Reliability and Quality

As with all Texas Instruments products, the ADC10738CIWM/NOPB is manufactured to high standards, ensuring reliability and performance consistency. The device is also RoHS compliant, adhering to environmental standards and reducing hazardous substances in electronics.

Support and Resources

Texas Instruments provides comprehensive technical support for the ADC10738CIWM/NOPB, including detailed datasheets, application notes, and design resources to assist engineers in implementing the ADC into their projects. With TI's extensive support network, customers can expect a smooth integration process and ongoing assistance throughout their product's lifecycle.

You May Also Be Interested in

Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 96K 16SOIC / DAC, Audio 24 b 96k SPI 16-SOIC
Lowest to $39.0171
Cirrus Logic Inc.
STEREO ADC FOR DIGITAL AUDIO
Lowest to $5.0142
Cirrus Logic Inc.
IC ADC/AUDIO 24BIT 192K 48LQFP / ADC, Audio 24 b 192k I2C, SPI 48-LQFP (7x7)
Lowest to $15.6813
Analog Devices Inc.
DAC,SERIAL INPUT LOADING / DAC, Audio 18 b 16-SOIC
Lowest to $103.2524
Asahi Kasei Microsystems
IC ADC/AUDIO 24BIT 8K-216K 28SOP / ADC, Audio 24 b 8k ~ 216k Serial 28-SOP
Need more? Email Us
Texas Instruments
IC ISOLATED MOD 16BIT 78K 8SOIC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP / ADC 3.5 Digit 44-MQFP (10x10)
Need more? Email Us
Asahi Kasei Microsystems
IC ADC/AUDIO 32BIT 768K 48QFN / ADC, Audio 32 b 768k DSD, PCM 48-QFN (7x7)
Lowest to $6.5533
Texas Instruments
IC MULTI 12BIT TO DGTL 16WQFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess