EN
  • EN
  • DE

ADC11C125CISQ

Part No ADC11C125CISQ
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 11BIT PIPELINED 48WQFN / 11 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-WQFN (7x7)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Texas Instruments
Packaging Reel - TR
Product Status Obsolete
Number of Bits 11
Sampling Rate (Per Second) 125M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type External, Internal
Voltage - Supply, Analog 3V ~ 3.6V
Voltage - Supply, Digital 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Case / Package 48-WFQFN Exposed Pad
Supplier Device Package 48-WQFN (7x7)
Mounting Surface Mount
Base Product Number ADC11C
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADC11C125CISQDKR,ADC11C125CISQTR,ADC11C125CISQCT
Standard Package 250
Win Source Part Number 1318332-ADC11C125CISQ
Ultra Librarian 3D Model Ultra Librarian ADC11C125CISQ CAD Model

Description

The ADC11C125CISQ is a high-performance, low-power, single-channel Analog-to-Digital Converter (ADC) developed by Texas Instruments. This cutting-edge ADC is designed to meet the rigorous demands of a wide array of applications, ranging from telecommunications and data acquisition systems to medical and industrial instrumentation.

Key Features

  • High-Speed Performance: With a sampling rate of up to 125 MSPS (Mega Samples Per Second), the ADC11C125CISQ delivers fast and accurate data conversion, making it ideal for high-speed signal processing applications.
  • Resolution: This ADC offers a resolution of 11 bits, providing a fine level of detail in the digital representation of the analog input signal.
  • Low Power Consumption: Designed for efficiency, the ADC11C125CISQ operates with a low power consumption, which is critical for portable and battery-operated devices where power availability is limited.
  • Single 3.3V Power Supply: The device requires only a single 3.3V power supply for operation, simplifying power management in system designs.
  • Differential Input: The differential input structure enhances noise immunity and is beneficial in environments with high interference or long input traces.
  • Integrated Features: It includes an on-chip voltage reference and a sample-and-hold circuit, which reduce the need for external components and simplify the overall design.
  • Flexible Interface: The ADC11C125CISQ supports LVDS (Low-Voltage Differential Signaling) outputs, offering high-speed data transmission with reduced electromagnetic interference (EMI).

Applications

The versatile nature of the ADC11C125CISQ makes it suitable for a broad range of applications, including:

  • Wireless and Wired Communications
  • Test and Measurement Equipment
  • Radar and Satellite Systems
  • Medical Imaging Devices
  • High-Speed Data Acquisition

With its combination of speed, precision, and power efficiency, the ADC11C125CISQ from Texas Instruments is a top choice for designers seeking to enhance the performance and reliability of their digital data conversion systems.

You May Also Be Interested in

Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $54.4172 $54.4172
3+ $44.6501 $133.9503
4+ $43.2547 $173.0188
5+ $41.8594 $209.2970
7+ $40.4641 $283.2487
9+ $36.2782 $326.5038
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 172 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess