EN
  • EN
  • DE

ADC12L030CIWM/NOPB

Part No ADC12L030CIWM/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 3.3V +SIGN 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Resolution 12
Number of Inputs 1, 2
Input Type Differential, Pseudo-Differential, Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 3 V ~ 5.5 V
Voltage - Supply, Digital 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 767753-ADC12L030CIWM/NOPB
Popularity Medium
Supply and Demand Status Limited
Quantity per package 45
Family Name ADC12L030
Introduction Date June 01, 1999
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADC12L030CIWM/NOPB CAD Model

Description

Product Overview: ADC12L030CIWM/NOPB

The ADC12L030CIWM/NOPB is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) manufactured by Texas Instruments. Designed with precision and efficiency in mind, this component is ideal for a wide range of applications, including data acquisition systems, medical instruments, and industrial control processes.

Key Features

  • Resolution: The ADC12L030CIWM/NOPB offers a 12-bit resolution, providing fine detail in the analog signal conversion process, which is essential for high-precision measurements.
  • Sampling Rate: It features a maximum sampling rate of up to 30 MSPS (Mega Samples Per Second), allowing for the rapid conversion of analog signals into digital data without significant latency.
  • Low Power Consumption: This ADC is designed for low-power operation, making it suitable for battery-powered devices or energy-sensitive applications.
  • Single Supply Operation: The device operates from a single 5V power supply, simplifying the power design of the system it is integrated into.
  • Input Range: It has an input range that can accommodate a variety of signal levels, providing flexibility in interfacing with different types of sensors and input sources.
  • Package: The ADC12L030CIWM/NOPB comes in a 24-SOIC (Small Outline Integrated Circuit) package, which is convenient for PCB (Printed Circuit Board) design and space-constrained applications.
  • Interface: It includes a parallel interface for easy connection and data transfer to microcontrollers, DSPs (Digital Signal Processors), or other digital systems.

Applications

The versatility of the ADC12L030CIWM/NOPB makes it a perfect fit for a multitude of applications. Its high-speed data acquisition capability is ideal for digital oscilloscopes and spectrum analyzers. The low power consumption and high resolution are advantageous for portable medical devices like ECG monitors and blood glucose meters. Additionally, its robust performance is well-suited for industrial automation, including robotics and process control, where precise and rapid signal processing is crucial.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the ADC12L030CIWM/NOPB is no exception. It is designed to meet the stringent requirements of industrial and medical standards, ensuring reliable performance in the most demanding environments. Furthermore, the "NOPB" suffix indicates that this product is lead-free, highlighting Texas Instruments' dedication to environmental sustainability.

In conclusion, the ADC12L030CIWM/NOPB by Texas Instruments is a versatile, efficient, and reliable choice for designers who require a high-quality ADC that combines speed with precision.

You May Also Be Interested in

Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $390.9775
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess