EN
  • EN
  • DE

ADC16061CCVT/NOPB

Part No ADC16061CCVT/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT 2.5MSPS 52LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Part Status Obsolete(EOL)
Resolution 14
Sampling Rate 2.5M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range 0°C ~ 70°C
Package 52-LQFP
Manufacturer Package 52-TQFP (10x10)
Win Source Part Number 767757-ADC16061CCVT/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name ADC16061
Introduction Date January 01, 2000
ECCN 3A991.c.3
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADC16061CCVT/NOPB CAD Model

Description

Product Overview: ADC16061CCVT/NOPB

The ADC16061CCVT/NOPB is a high-performance analog-to-digital converter (ADC) developed by Texas Instruments. This precision ADC is designed to meet the rigorous demands of advanced digital signal processing (DSP) systems and is well-suited for applications in medical imaging, communications, data acquisition, and industrial automation.

Key Features

  • Resolution: The device boasts a 16-bit resolution, providing high accuracy and fine detail in the digital representation of analog signals.
  • Sampling Rate: It offers a fast sampling rate, enabling the capture of rapidly changing signals without loss of information.
  • Low Power Consumption: Designed for efficiency, the ADC16061CCVT/NOPB minimizes power usage, which is critical for portable and battery-operated devices.
  • Interface: The ADC includes a user-friendly digital interface that simplifies the connection to DSPs and microcontrollers, promoting ease of integration into various systems.
  • Package: It comes in a compact, surface-mount package, which is ideal for space-constrained applications.

Performance and Durability

The ADC16061CCVT/NOPB is built to deliver robust performance under challenging conditions. Its wide temperature range ensures reliable operation in both industrial and outdoor environments. The device's longevity and durability are enhanced by its lead-free and RoHS-compliant construction, aligning with environmental standards and regulations.

Applications

This versatile ADC is suitable for a broad spectrum of applications, including:

  • High-precision instrumentation
  • Medical equipment such as MRI and CT scanners
  • Professional audio equipment
  • Telecommunication systems
  • Complex industrial control systems

Support and Resources

Texas Instruments provides comprehensive support for the ADC16061CCVT/NOPB, offering detailed datasheets, application notes, and design resources to assist engineers in the implementation and optimization of the ADC in their projects. With its exceptional performance, the ADC16061CCVT/NOPB from Texas Instruments stands as a top choice for designers seeking a high-quality ADC solution.

You May Also Be Interested in

Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess