ON Semiconductor MH68HC12BC32-DL38 Microcontroller
The ON Semiconductor MH68HC12BC32-DL38 is a sophisticated microcontroller designed for demanding applications that require high performance, reliability, and versatility. This powerful component is part of ON Semiconductor's HCS12 family, renowned for its integration of a rich set of peripherals and the capability to handle complex tasks efficiently.
The MH68HC12BC32-DL38 is built around a 16-bit CPU12 central processing unit, which is compatible with the M68HC11 instruction set. This ensures a smooth transition for developers upgrading from earlier microcontrollers while providing enhanced speed and functionality. With a maximum CPU frequency of 25 MHz, it delivers quick processing capabilities that are essential for real-time applications.
This microcontroller comes with 32KB of on-chip, fully static, write-erase programmable flash memory, providing ample space for robust applications and the flexibility of in-circuit reprogramming. Additionally, it is equipped with 1KB of EEPROM and 2KB of RAM, further enhancing its storage capabilities and performance.
The MH68HC12BC32-DL38 boasts a wide range of integrated peripherals, including an 8-channel, 10-bit analog-to-digital converter (ADC) which allows for precise measurement of analog signals, making it ideal for sensor-based systems. It also features a rich set of digital communication interfaces such as SCI (Serial Communication Interface) and SPI (Serial Peripheral Interface), enabling seamless data exchange with other devices.
For enhanced timer functions, the microcontroller includes a 16-bit timer system with input capture, output compare, and pulse accumulator capabilities. These features are crucial for applications requiring precise timing and control, such as motor control or PWM (Pulse Width Modulation) generation.
Security and system integrity are also a focus in the MH68HC12BC32-DL38 design. The inclusion of a COP (Computer Operating Properly) watchdog system and a clock monitor helps to ensure the microcontroller operates as intended, preventing system failures and enhancing reliability.
Encased in a 52-pin LQFP (Low Profile Quad Flat Package), the MH68HC12BC32-DL38 is designed for space-constrained applications, while its operating temperature range of -40°C to +85°C ensures stable performance across a variety of environmental conditions. This microcontroller is a top choice for automotive, industrial control, and consumer electronics applications where efficiency and durability are paramount.