EN
  • EN
  • DE

ADC3444IRTQR

Part No ADC3444IRTQR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT PIPELINED 56VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 14 Bit Analog to Digital Converter 4 Input 4 Pipelined 56-QFN (8x8)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 56-VFQFN Exposed Pad
Case / Package 56-QFN (8x8)
Family Name ADC3444
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991C3
HTSUS 8542.39.0001
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910241-ADC3444IRTQR
Ultra Librarian 3D Model Ultra Librarian ADC3444IRTQR CAD Model

Description

The Texas Instruments ADC3444IRTQR is a high-performance, low-power, quad-channel, 14-bit analog-to-digital converter (ADC) that provides an outstanding combination of high-fidelity and high-speed signal processing capability. This ADC is designed to support a wide range of applications, including wireless communications, test and measurement systems, radar and satellite systems, and medical imaging equipment.

Key Features

  • Resolution: 14-bit ADC with excellent dynamic performance.
  • Sampling Rate: High-speed sampling up to 125 MSPS (Mega Samples Per Second) per channel, ideal for high-bandwidth applications.
  • Quad Channels: Features four ADC channels in a single chip, enabling simultaneous sampling and reduced system complexity.
  • Low Power Consumption: Optimized for power-sensitive applications, providing an energy-efficient solution without compromising performance.
  • Flexible Interface: Offers a variety of digital interface options, including LVDS (Low-Voltage Differential Signaling) and CMOS, to easily integrate with a range of digital systems.

Performance Specifications

The ADC3444IRTQR boasts an SNR (Signal-to-Noise Ratio) of 73.5 dBFS and an SFDR (Spurious-Free Dynamic Range) of up to 85 dBc, ensuring high-quality signal acquisition. The device also features an integrated PLL (Phase-Locked Loop) for flexible clocking options and a programmable gain amplifier for adjustable input range.

Package and Reliability

Housed in a compact QFN (Quad Flat No-leads) package, the ADC3444IRTQR is designed for space-constrained applications. The device operates over a wide temperature range and is built to meet the rigorous standards of industrial-grade components, ensuring reliable performance in demanding environments.

Support and Resources

Texas Instruments provides extensive support and resources for the ADC3444IRTQR, including detailed datasheets, application notes, and design resources to facilitate rapid development and integration. Customers can also access TI's technical support and community forums for additional assistance.

You May Also Be Interested in

Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess