EN
  • EN
  • DE

TF252-4-TL-H

Part No TF252-4-TL-H
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description JFET N-CH 1MA 30MW USFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Current - Drain (Idss) @ Vds (Vgs=0) 140μA @ 2V
Current Drain (Id) - Max 1mA
Voltage - Cutoff (VGS off) @ Id 100mV @ 1μA
Max Input Capacitance 3.1pF @ 2V
Maximum Power Dissipation 30mW
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 3-USFP
Win Source Part Number 053749-TF252-4-TL-H
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TF252-4-TL-H CAD Model

Description

The ON Semiconductor TF252-4-TL-H is a high-performance, N-Channel MOSFET designed to deliver efficiency and reliability for a wide range of applications. This power MOSFET is an ideal choice for power management tasks due to its low on-resistance and high switching speed.

Key Features

  • Low On-Resistance: The device features an extremely low on-resistance, which translates to reduced conduction losses and improved overall efficiency in applications.
  • High-Speed Switching: It is capable of high-speed switching, which makes it suitable for high-frequency power conversion systems.
  • Low Gate Charge: The low gate charge of the TF252-4-TL-H ensures minimal power is needed to switch the device, further enhancing efficiency.
  • Robust Thermal Performance: With its excellent thermal characteristics, this MOSFET can operate reliably even under high temperature conditions.
  • Surface Mount Package: The device comes in a surface mount package, making it easy to integrate into various circuit designs.

Applications

The TF252-4-TL-H is versatile and can be used in a variety of applications, including:

  • DC/DC Converters
  • Power Supply Modules
  • Motor Drives
  • Battery Management Systems
  • Switch Mode Power Supplies (SMPS)

Product Specifications

Parameter Value
Drain-to-Source Voltage (VDS) 60V
Continuous Drain Current (ID) 5A
Power Dissipation (PD) 1.25W
Operating Temperature Range -55°C to +150°C

With its combination of efficiency, speed, and thermal performance, the ON Semiconductor TF252-4-TL-H is a reliable choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Linear Integrated Systems
JFET 2 N-Channel (Dual) 25 V 500 mW Surface Mount 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1379
ON Semiconductor
JFETs 25V 10mA
Lowest to $0.1419
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us
Microchip Technology
JFET N-CH 40V TO18
Need more? Email Us
Panasonic
Need more? Email Us
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
ON Semiconductor
JFET
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
335+ $0.1746 $58.4910
810+ $0.1432 $115.9920
1,250+ $0.1388 $173.5000
1,720+ $0.1344 $231.1680
2,225+ $0.1298 $288.8050
2,980+ $0.1164 $346.8720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 241,000 pieces
MOQ: 335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess