EN
  • EN
  • DE

ADC3543IRSBT

Part No ADC3543IRSBT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description SINGLE-CHANNEL, 14-BIT, 65-MSPS,
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197472-ADC3543IRSBT
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Number of Bits 14
Sampling Rate (Per Second) 65M
Input Type Differential, Single Ended
Data Interface Serial, SPI
Configuration ADC
Ultra Librarian 3D Model Ultra Librarian ADC3543IRSBT CAD Model

Description

Product Overview: ADC3543IRSBT

The ADC3543IRSBT is a cutting-edge analog-to-digital converter (ADC) developed by Texas Instruments, renowned for its precision and performance in converting analog signals into digital data. This high-speed ADC is particularly designed for applications that require fast data acquisition and processing, such as medical imaging, test and measurement equipment, and communication systems.

Key Features

  • High Resolution: The ADC3543IRSBT boasts a 14-bit resolution, ensuring that it captures even the most subtle variations in analog signals, translating into highly accurate digital data.
  • Impressive Sampling Rate: With a maximum sampling rate of up to 65 MSPS (mega-samples per second), this ADC is capable of handling high-speed signal processing, making it ideal for demanding applications.
  • Low Power Consumption: Despite its high performance, the ADC3543IRSBT is designed to be power-efficient, which is crucial for battery-powered devices and systems where power conservation is a priority.
  • Flexible Interface: The device supports a variety of digital interface standards, including LVDS (Low-Voltage Differential Signaling), making it versatile for integration with a wide range of digital systems.
  • Integrated Features: It comes with an on-chip reference and a digital processing block that includes features such as a programmable gain amplifier and a digital filter, reducing the need for external components and simplifying system design.

Applications

The ADC3543IRSBT is suited for a multitude of applications, including:

  • Professional and industrial imaging systems
  • Wireless and wired communication infrastructure
  • High-speed data acquisition systems
  • Portable and handheld medical devices
  • Instrumentation and control systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The ADC3543IRSBT is built to meet stringent industry standards, ensuring reliability and performance in even the most challenging environments. With Texas Instruments' support and extensive documentation, designers can confidently incorporate the ADC3543IRSBT into their systems.

You May Also Be Interested in

Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess