EN
  • EN
  • DE

ADC3662IRSBR

Part No ADC3662IRSBR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description DUAL-CHANNEL, 16-BIT, 25-MSPS, L
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168711-ADC3662IRSBR
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Series ADC366x
Package Tape & Reel (TR)
Operating Temperature -40°C ~ 105°C
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-WQFN (5x5)
Mounting Type Surface Mount
Architecture Surface Mount SAR
Ultra Librarian 3D Model Ultra Librarian ADC3662IRSBR CAD Model

Description

The ADC3662IRSBR is a state-of-the-art analog-to-digital converter (ADC) manufactured by Texas Instruments, a global leader in semiconductor design and production. This high-performance device is specifically designed to meet the rigorous demands of modern electronic systems, providing precise digital representation of analog signals.

Key Features

  • Resolution: The ADC3662IRSBR offers a high resolution of 16 bits, ensuring detailed and accurate conversion of analog inputs to digital outputs.
  • Sampling Rate: With a sampling rate of up to 65 MSPS (Mega Samples Per Second), this ADC is capable of handling high-speed signals without compromising on data integrity.
  • Dual-Channel: It features a dual-channel configuration, allowing for simultaneous sampling of two analog signals, which is essential for applications requiring multi-channel data acquisition.
  • Interface: The device includes a flexible serial peripheral interface (SPI) that facilitates easy communication with microcontrollers and digital signal processors.
  • Power Efficiency: Its low power consumption makes it an ideal choice for battery-powered or energy-sensitive applications.
  • Package: The ADC3662IRSBR is available in a compact WQFN (Wettable Flank Quad Flat No-Lead) package, which is suitable for space-constrained applications and enhances solderability.

Applications

The ADC3662IRSBR is versatile and can be used across a wide range of applications, including:

  • Medical imaging systems
  • Wireless communications
  • Data acquisition systems
  • Test and measurement equipment
  • Radar and satellite communication systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the ADC3662IRSBR is no exception. It is built to meet high industry standards, ensuring long-term performance and stability in the most demanding environments.

Technical Support and Resources

Customers can access a wealth of technical resources, including datasheets, application notes, and design tools, to facilitate the integration of the ADC3662IRSBR into their projects. Texas Instruments also provides comprehensive technical support to address any design or implementation challenges.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess