EN
  • EN
  • DE

ADCS7477AIMFE/NOPB

Part No ADCS7477AIMFE/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description ADC Single SAR 1Msps 12-bit Serial 8-Pin MSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23
Contact Plating Tin
Differential Nonlinearity 0.7 LSB
Height 0 m
Integral Nonlinearity (INL) 0.7 LSB
Interface SPI, Serial
Lead Free Yes
Length 2.9 mm
Maximum Operating Temperature 85 °C
Max Power Dissipation 11.5 mW
Max Supply Voltage 5.25 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Number of A/D Converters 1
Number of Analog Inputs 1
Number of Bits 12
Number of Converters 1
Number of Elements 1
Number of Inputs 1
Number of Pins 6
Packaging Tape & Reel (TR)
Polarity Unipolar
Power Consumption 2 mW
Resolution 1.25 B
RoHS Compliant
Sampling Rate 1 Msps
Supply Type Single
Thickness 1.2 mm
Width 1.6 mm
Win Source Part Number 996489-ADCS7477AIMFE/NOPB
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADCS7477AIMFE/NOPB CAD Model

Description

Product Overview: ADCS7477AIMFE/NOPB

The ADCS7477AIMFE/NOPB is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) from Texas Instruments, designed to meet the stringent requirements of precision data acquisition systems. This ADC features a fully-differential input, making it an excellent choice for applications where noise immunity and signal integrity are critical.

Key Features

  • Resolution: The device offers a 12-bit resolution, providing fine detail in the analog signal conversion process, which is ideal for high-precision measurements.
  • Sampling Rate: With a sampling rate of up to 1 MSPS (Mega Samples Per Second), this ADC is capable of converting analog signals at high speeds, suitable for real-time processing applications.
  • Power Efficiency: Optimized for low power consumption, the ADCS7477AIMFE/NOPB is ideal for battery-powered devices or energy-sensitive applications, ensuring longer operational life and reduced power costs.
  • Interface: The device includes a SPI-compatible serial interface that facilitates easy communication with microprocessors and digital systems, allowing for straightforward integration into a variety of designs.
  • Package: It comes in a compact, surface-mount, 10-lead MSOP package, making it space-efficient for modern electronic devices.
  • Temperature Range: The ADC operates over the industrial temperature range of -40°C to +85°C, ensuring reliable performance in diverse environmental conditions.

Applications

The versatility and high precision of the ADCS7477AIMFE/NOPB make it suitable for a wide range of applications, including:

  • Data acquisition systems
  • Medical instrumentation
  • Battery-operated devices
  • Communication systems
  • Industrial control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the ADCS7477AIMFE/NOPB is no exception. This product is designed to meet the rigorous standards of the industry, ensuring high reliability and performance. The 'NOPB' suffix indicates that this product is lead-free and RoHS compliant, reflecting TI's dedication to environmental sustainability.

Whether you're designing a complex medical system or a simple data logging device, the ADCS7477AIMFE/NOPB from Texas Instruments provides the accuracy, speed, and reliability needed to deliver top-notch performance.

You May Also Be Interested in

Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $12.5248
Maxim Integrated
12-BIT, MULTICHANNEL ADC/DAC
Lowest to $47.5828
Asahi Kasei Microsystems
IC ADC 3CH PGA 100LQFP
Need more? Email Us
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $30.0150
Cirrus Logic Inc.
IC DAC
Lowest to $53.6763
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $34.3433
Infineon Technologies
LQFP-64-EP(10x10) ADCs/DACs - Special Purpose RoHS
Lowest to $388.0598

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess