EN
  • EN
  • DE

ADS1015QDGSRQ1

Part No ADS1015QDGSRQ1
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description ULTRA-SMALL LOW-POWER 12-BIT ANALOG-TO-DIGITAL CONVERTER WITH INTERNAL REFERENCE | IC ADC 12BIT SIGMA-DELTA 10VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Resolution 12
Sampling Rate (Per Second) 3.3k
Number of Inputs 2, 4
Input Type Differential, Single Ended
Data Interface I2C
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type Internal
Supply Voltage , Analog 2V ~ 5.5V
Supply Voltage , Digital 2V ~ 5.5V
Features PGA, Selectable Address
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-VSSOP
Mounting Style SMD
Family Part Number ADS1015
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1141585-ADS1015QDGSRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADS1015QDGSRQ1 CAD Model

Description

Product Overview: Texas Instruments ADS1015QDGSRQ1

The Texas Instruments ADS1015QDGSRQ1 is a precision, low-power, 12-bit analog-to-digital converter (ADC) with an integrated multiplexer (MUX). This high-performance device is designed specifically for the demanding automotive industry, providing a robust and reliable solution for various applications, including battery monitoring, temperature sensing, and signal processing. Its compact form factor and advanced features make it an ideal choice for space-constrained automotive environments.

Key Features:

  • 12-Bit Resolution: The ADS1015QDGSRQ1 delivers high-precision measurements with a resolution of 12 bits, ensuring accurate signal conversion for critical applications.
  • Integrated MUX: With a 4-channel multiplexer, the device can measure four different analog inputs sequentially, making it highly versatile for multi-signal systems.
  • Programmable Data Rate: Users can select from several data rates, ranging from 128 samples per second (SPS) to 3.3 kilosamples per second (kSPS), to optimize performance for various applications and power budgets.
  • Low Power Consumption: Designed for energy efficiency, the ADC operates with a very low current draw, which is particularly beneficial for battery-powered applications.
  • Internal Oscillator: The internal oscillator eliminates the need for external components, reducing system complexity and overall cost.
  • Wide Supply Range: The device is operational over a broad supply range from 2.0V to 5.5V, accommodating diverse automotive power systems.
  • Operational Temperature Range: It is rated for an extended temperature range from -40°C to +125°C, ensuring reliable performance under extreme conditions.
  • Automotive Qualified: The ADS1015QDGSRQ1 meets stringent automotive qualification standards, including AEC-Q100, which guarantees its suitability for automotive applications.

The ADS1015QDGSRQ1 comes in a compact VSSOP-10 package, which is ideal for space-limited applications. Its interface is I2C-compatible, offering easy integration with most microcontrollers and processors. Additionally, the device features an onboard voltage reference and an oscillator, which simplifies the design and reduces external component count.

With its combination of precision, low power, and robustness, the Texas Instruments ADS1015QDGSRQ1 is a top choice for automotive engineers seeking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3583 $51.8826
46+ $2.2090 $101.6140
71+ $2.1344 $151.5424
101+ $1.9851 $200.4951
131+ $1.9105 $250.2755
164+ $1.8359 $301.0876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,374 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess