EN
  • EN
  • DE

ADS1100A3IDBVR

Part No ADS1100A3IDBVR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Self-Calibrating, 16-Bit ANALOG-TO-DIGITAL CONVERTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 16
Sampling Rate 128
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface I2C
Configuration PGA-ADC
Number of Converters 1
Architecture Sigma-Delta
Reference Type Supply
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
Features PGA, Selectable Address
Operating Temperature Range -40°C ~ 85°C
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 1141588-ADS1100A3IDBVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS1100
Introduction Date September 01, 2004
ECCN EAR99
Country of Origin China, Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS1100A3IDBVR CAD Model

Description

The ADS1100A3IDBVR is a precision, continuously self-calibrating Analog-to-Digital Converter (ADC) with differential inputs and up to 16 bits of resolution in a tiny SOT23-6 package. Manufactured by Texas Instruments, this device is designed for compact, space-constrained applications such as portable instrumentation, industrial control systems, and sensor interfaces.

Key Features

  • Resolution: 16-bit
  • Interface: I2C-compatible serial interface
  • Sampling Rate: Programmable data rates up to 128 samples per second (SPS)
  • Input Type: Differential input
  • Supply Voltage: Operates from a single power supply ranging from 2.7V to 5.5V
  • Low Current Consumption: 90μA at 128SPS, 1μA in power-down mode
  • Internal Oscillator: No external clock required
  • Enhanced Features: Programmable gain amplifier (PGA), self-calibration
  • Package: SOT23-6, a small surface-mount package

Applications

The ADS1100A3IDBVR is ideal for a variety of applications where accuracy and compact design are critical. It is particularly suited for:

  • Portable instrumentation
  • Battery monitoring
  • Temperature measurement
  • Pressure sensors
  • Weigh scales
  • Factory automation and process controls

Performance Advantages

With its high level of integration, the ADS1100A3IDBVR provides a complete front-end solution for sensor measurement. The onboard PGA offers selectable gains of 1, 2, 4, or 8, allowing small signals to be amplified for improved accuracy. The self-calibration feature ensures that the offset and gain errors are corrected after every conversion, leading to consistent performance and reduced system calibration needs.

Design Support

Texas Instruments provides comprehensive design support for the ADS1100A3IDBVR, including detailed datasheets, application notes, and evaluation modules to facilitate rapid development and prototyping. This support ensures that engineers can leverage the full capabilities of the ADC in their designs with confidence.

You May Also Be Interested in

Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess