EN
  • EN
  • DE

ADS1110A4IDBVR

Part No ADS1110A4IDBVR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16-BIT I2C PROGBL SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 16
Sampling Rate 240
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface I2C
Configuration PGA-ADC
Number of A/D Converters 1
Reference Type Internal
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
Features PGA, Selectable Address
Temperature Range - Operating -40°C to 85°C
Case / Package SOT-23-6
Win Source Part Number 077744-ADS1110A4IDBVR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS1110A4IDBVR CAD Model

Description

ADS1110A4IDBVR Description

Engineered for excellence, the ADS1110A4IDBVR offers 16-bit resolution with an enhanced I2C interface, ensuring seamless integration in complex embedded systems. Known for its reliability and precision, it is the go-to choice for engineers seeking high-quality data conversion solutions.

Features and Benefits

  • 16-Bit High Resolution: Guarantees detailed digital translation of analog signals.
  • Enhanced I2C Interface: Provides straightforward communication with multiple devices.
  • Low Power Profile: Ideal for energy-efficient circuit designs, reducing operational costs.
  • Reliable SOT-23 Packaging: Ensures durability in diverse application settings.

Applications

  • Data Acquisition Systems
  • Medical Monitoring Equipment
  • Automated Test Equipment
  • Environmental Monitoring Devices

The ADS1110A4IDBVR is perfect for applications where precise measurement and low power usage are paramount, ensuring superiority in performance and operational longevity.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7111 $52.2666
14+ $7.1476 $100.0664
22+ $6.9242 $152.3324
30+ $6.7009 $201.0270
39+ $6.4775 $252.6225
52+ $5.8074 $301.9848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,862 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess