EN
  • EN
  • DE

ADS1112IDRCR

Part No ADS1112IDRCR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 16-Bit Analog-to-Digital Converter with Input Multiplexer and Onboard Reference
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 16
Sampling Rate 240
Number of Inputs 2, 3
Input Type Differential, Single Ended
Data Interface I2C
Configuration MUX-PGA-ADC
Number of Converters 1
Architecture Sigma-Delta
Reference Type Internal
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
Features PGA, Selectable Address
Operating Temperature Range -40°C ~ 85°C
Package 10-VFDFN Exposed Pad
Manufacturer Package 10-VSON (3x3)
Win Source Part Number 1141595-ADS1112IDRCR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS1112
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS1112IDRCR CAD Model

Description

The ADS1112IDRCR is a precision, low-power, 16-bit analog-to-digital converter (ADC) from Texas Instruments, designed to provide high-accuracy measurements in a variety of applications. This device is part of the ADS111x family of ADCs that are known for their ease of use and integration into sensor measurement and data acquisition systems.

Key Features

  • High Resolution: With 16-bit resolution, the ADS1112IDRCR offers fine detail in the analog signal conversion, making it suitable for precision measurement tasks.
  • Single-Ended Inputs: The device includes a single-ended input that allows for straightforward connections to sensors and other signal sources.
  • Low Power Consumption: Designed for power-sensitive applications, this ADC operates with a low current draw, extending the battery life for portable devices.
  • Programmable Data Rate: Users can select from several data rates to optimize the speed of conversion versus power consumption, depending on the application needs.
  • Internal Oscillator: The integrated oscillator eliminates the need for external components, reducing the overall system complexity and cost.
  • I2C Interface: Features an I2C-compatible serial interface, which allows for easy communication with microcontrollers and other digital systems.
  • Small Form Factor: The device comes in a compact SON-10 package, which is ideal for space-constrained applications.

Applications

The ADS1112IDRCR is versatile and can be used in a wide range of applications, including:

  • Industrial process control
  • Battery monitoring systems
  • Temperature measurement with RTDs, thermistors, and thermocouples
  • Portable instrumentation
  • Data acquisition systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the ADS1112IDRCR is no exception. This ADC is built to meet the stringent requirements of industrial and commercial applications, ensuring consistent performance and durability.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7970 $52.7820
14+ $7.2181 $101.0534
22+ $6.9925 $153.8350
30+ $6.7670 $203.0100
39+ $6.5414 $255.1146
52+ $5.8647 $304.9644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,770 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess