EN
  • EN
  • DE
  • IT

ADS1148IRHBR

Part No ADS1148IRHBR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SIGMA-DELTA 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 16 Bit Analog to Digital Converter 4, 7 Input 1 Sigma-Delta 32-VQFN (5x5)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-VQFN (5x5)
Family Name ADS1148
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-36544-1, -296-36544-1-ND, ADS1148IRHBR-ND, 296-36544-1, 296-36544-2, 296-36544-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910814-ADS1148IRHBR
Ultra Librarian 3D Model Ultra Librarian ADS1148IRHBR CAD Model

Description

Product Overview: Texas Instruments ADS1148IRHBR

The ADS1148IRHBR is a precision, low-power, 16-bit analog-to-digital converter (ADC) offered by Texas Instruments, a global semiconductor company known for its innovative and reliable products. This ADC is part of the ADS1148 series, which is designed to provide high-accuracy signal conversion in a variety of temperature sensing, process control, and instrumentation applications.

With its 16-bit resolution, the ADS1148IRHBR ensures that signals are converted with a high degree of accuracy, making it an ideal choice for applications requiring precise measurement, such as medical equipment, industrial process controls, and portable instrumentation. The device features a programmable gain amplifier (PGA), which allows for the amplification of small signal levels to the full range of the ADC, thereby improving the effective resolution and signal-to-noise ratio.

The ADS1148IRHBR operates within a supply voltage range of 2.7V to 5.25V, accommodating a wide range of power environments, and it is specified for operation from -40°C to +125°C, enabling its use in extreme temperature conditions. The device comes in a compact QFN-32 package, making it suitable for space-constrained applications.

One of the key features of the ADS1148IRHBR is its integrated multiplexer (MUX), which supports four differential or eight single-ended inputs, allowing multiple signals to be connected to the ADC and selected for conversion. This flexibility simplifies the design of systems requiring multiple sensors. Additionally, the device includes an onboard oscillator, a temperature sensor, and a reference with low drift, which further reduces the need for external components and simplifies the overall system design.

Communication with the ADS1148IRHBR is achieved through an industry-standard SPI-compatible serial interface, which enables easy integration with microcontrollers and digital systems. Its low current consumption makes it suitable for battery-powered and portable applications where power efficiency is critical.

In summary, the Texas Instruments ADS1148IRHBR is a versatile and precise ADC solution that provides engineers with the features necessary for accurate data acquisition in a variety of demanding applications. Its integration of multiple functions into a single chip makes it a cost-effective and power-efficient choice for designers.

You May Also Be Interested in

Analog Devices Inc.
14-Bit, 20 MSPS/40 MSPS/65 MSPS Dual A/D Converter
Need more? Email Us
Maxim Integrated
Complete 10us CMOS 12-Bit ADC | IC ADC 12BIT SAR 24DIP
Lowest to $28.2015
Texas Instruments
QUAD CHANNEL, 12-BIT, 105/80/65 MSPS ADC WITH SERIAL LVDS INTERFACE
Lowest to $116.2541
Texas Instruments
QUAD CHANNEL, 14-BIT, 125/105/80/65 MSPS ADC WITH SERIAL LVDS OUTPUTS | IC ADC 14BIT PIPELINED 64VQFN
Need more? Email Us
Microchip Technology
13-Bit Differential Input, Low Power A/D Converter with SPI™ Serial Interface
Lowest to $8.4921
Texas Instruments
8-Bit Resolution 2.7 V to 3.6 V VCC Easy Microprocessor Interface or Standalone Operation
Lowest to $3.8443
Texas Instruments
Dual, 500kSPS, 12-Bit, 2 + 2 Channel, Simultaneous Sampling ANALOG-TO-DIGITAL CONVERTER
Lowest to $9.3760
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL
Lowest to $10.8245
Texas Instruments
QUAD CHANNEL, 12-BIT, 125-MSPS ADC WITH SERIAL LVDS INTERFACE | IC ADC 12BIT PIPELINED 64VQFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6606 $54.6424
9+ $11.2087 $100.8783
14+ $10.8584 $152.0176
20+ $10.5082 $210.1640
25+ $10.1579 $253.9475
33+ $9.1071 $300.5343
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,982 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess