EN
  • EN
  • DE

ADS1210PG4

Part No ADS1210PG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 18DIP / 24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 18-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Texas Instruments
Packaging Tube
Product Status Obsolete
Number of Bits 24
Sampling Rate (Per Second) 16k
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration PGA-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Features PGA
Temperature Range - Operating -40°C ~ 85°C
Case / Package 18-DIP (0.300", 7.62mm)
Supplier Device Package 18-PDIP
Mounting Through Hole
Base Product Number ADS1210
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 20
Win Source Part Number 1321194-ADS1210PG4
Ultra Librarian 3D Model Ultra Librarian ADS1210PG4 CAD Model

Description

The ADS1210PG4 is a precision, 24-bit analog-to-digital converter (ADC) designed and manufactured by the renowned Texas Instruments. This high-performance data acquisition component is specifically crafted to cater to applications that require low-noise, high-resolution, and accurate analog-to-digital conversion. The ADS1210PG4 is an ideal choice for industrial measurement, medical instrumentation, and any other systems where data integrity is paramount.

Key Features

  • 24-bit Resolution: This ADC offers exceptional resolution which makes it perfect for applications that demand high precision.
  • Programmable Gain Amplifier (PGA): The integrated PGA provides the flexibility to amplify low-level signals, enhancing the dynamic range and sensitivity of the system.
  • High Data Rates: With data rates up to 40k samples per second, the ADS1210PG4 is capable of handling fast signal variations, ensuring accurate real-time data acquisition.
  • Single Supply Operation: The device operates on a single 5V power supply, simplifying the power design for the system.
  • Digital Filter: An onboard digital filter helps to reduce noise and improve the signal-to-noise ratio, delivering cleaner data output.
  • Self-Calibration: The ADS1210PG4 features self-calibration which minimizes offset and gain errors, enhancing measurement accuracy.
  • Multiple Interface Options: It supports SPI and SSI digital interfaces, providing versatility in connecting with microcontrollers and digital systems.

Applications

The ADS1210PG4 is adept for a variety of applications, including:

  • Industrial process controls
  • Precision sensor data acquisition
  • Medical monitoring systems
  • Instrumentation and control systems
  • Energy management and smart grid systems

Quality and Reliability

As with all Texas Instruments products, the ADS1210PG4 is built with a commitment to quality and reliability. It is available in a PDIP-28 package, ensuring compatibility with a broad range of PCB layouts and designs. Texas Instruments provides comprehensive technical support and documentation, making the integration of the ADS1210PG4 into your design both straightforward and efficient.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess