EN
  • EN
  • DE

ADS1218Y/250G4

Part No ADS1218Y/250G4
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 8-Channel, 24-Bit ANALOG-TO-DIGITAL CONVERTER with FLASH Memory
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 24
Sampling Rate 780
Number of Inputs 8
Input Type Differential
Data Interface SPI
Configuration MUX-PGA-ADC
Number of Converters 1
Architecture Sigma-Delta
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 3.3 V, 5V
Voltage - Supply, Digital 2.7 V ~ 5.25 V
Features PGA
Operating Temperature Range -40°C ~ 85°C
Package 48-TQFP
Manufacturer Package 48-TQFP (7x7)
Win Source Part Number 1141619-ADS1218Y/250G4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name ADS1218
Introduction Date May 19, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS1218Y/250G4 CAD Model

Description

Introducing the Texas Instruments ADS1218Y/250G4

The Texas Instruments ADS1218Y/250G4 is a high-precision, 24-bit analog-to-digital converter (ADC) that is designed to meet the rigorous demands of industrial applications such as process control, instrumentation, and monitoring systems. This state-of-the-art ADC offers a unique combination of features that make it a versatile choice for a wide range of applications.

Key Features

  • High Resolution: With its 24-bit resolution, the ADS1218Y/250G4 is capable of detecting minute voltage changes, ensuring accurate data conversion for sensitive measurements.
  • Programmable Data Rates: The device supports data rates up to 2 kSPS, allowing users to optimize the balance between speed and power consumption based on their specific application needs.
  • Multiple Input Channels: It features four differential or seven single-ended input channels, providing flexibility for various sensor types and configurations.
  • Integrated Programmable Gain Amplifier (PGA): The PGA offers gains from 1 to 128, which enhances the flexibility and dynamic range of the ADC.
  • Onboard Temperature Sensor: An integrated temperature sensor facilitates thermal monitoring and compensation without the need for additional components.
  • Flexible Interface Options: The ADS1218Y/250G4 supports SPI and frame-sync serial interfaces, making it easy to integrate with a variety of microcontrollers and digital systems.
  • Low Power Consumption: Designed for efficient operation, the ADC maintains low power consumption, which is critical for portable and remote sensing applications.

Applications

The ADS1218Y/250G4 is well-suited for a variety of applications, including:

  • Industrial process control systems
  • Precision data acquisition
  • Medical instrumentation
  • Portable instrumentation
  • Factory automation

Overall, the Texas Instruments ADS1218Y/250G4 offers a robust and precise solution for engineers and designers looking to improve the accuracy and efficiency of their data acquisition systems. With its advanced features and high level of integration, this ADC is an excellent choice for a multitude of applications that require high-resolution measurements.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.3502 $60.7004
5+ $24.9027 $124.5135
7+ $24.1245 $168.8715
9+ $23.3463 $210.1167
12+ $22.5681 $270.8172
15+ $20.2335 $303.5025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess