EN
  • EN
  • DE

ADS1225IRGVT

Part No ADS1225IRGVT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 24-Bit Analog-to-Digital Converter with One- and Two-Channel Differential Inputs and Internal Oscillator | IC ADC 24BIT SIGMA-DELTA 16VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Resolution 24
Sampling Rate (Per Second) 100
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External
Supply Voltage , Analog 2.7V ~ 5.5V
Supply Voltage , Digital 2.7V ~ 5.5V
Features Temperature Sensor
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 16-VQFN Exposed Pad
Supplier Device Package 16-VQFN (4x4)
Mounting Style SMD
Family Part Number ADS1225
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1141626-ADS1225IRGVT
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS1225IRGVT CAD Model

Description

The Texas Instruments ADS1225IRGVT is a precision, 24-bit, analog-to-digital converter (ADC) designed to offer high accuracy and low-power performance for a wide range of applications. This device is part of TI's ADS122x family and is particularly suitable for sensor measurement and data acquisition in industrial, medical, and consumer electronics applications.

Key Features

  • High Precision: With its 24-bit resolution, the ADS1225IRGVT provides high-precision measurements, making it ideal for demanding applications where accuracy is critical.
  • Low Power Consumption: This ADC is designed to operate with low power requirements, which extends battery life for portable applications and reduces power consumption in wired systems.
  • Multiple Input Channels: It features four multiplexed inputs, allowing for several signals to be measured with a single device, simplifying design and reducing component count.
  • Programmable Gain Amplifier (PGA): The integrated PGA offers selectable gain settings, enhancing the ADC's flexibility to interface with various sensors directly.
  • Internal Oscillator: With an onboard oscillator, the ADS1225IRGVT does not require an external clock source, which can help to reduce system complexity and cost.
  • Flexible Interface Options: The device supports SPI and I2C interfaces, providing versatility for communication with microcontrollers and processors.
  • Temperature Sensor: An internal temperature sensor is included, allowing for temperature measurements without the need for additional components.

Applications

The ADS1225IRGVT is suitable for a variety of applications, including:

  • Industrial process control
  • Temperature measurements
  • Bridge sensor systems for pressure, strain, and weight
  • Battery-powered and portable devices
  • Data acquisition systems
  • Medical instrumentation

With its combination of precision, low power, and versatility, the Texas Instruments ADS1225IRGVT ADC is an excellent choice for designers looking to enhance the performance and efficiency of their systems.

You May Also Be Interested in

Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0297 $64.1188
8+ $13.1526 $105.2208
12+ $12.7415 $152.8980
17+ $12.3305 $209.6185
21+ $11.9195 $250.3095
29+ $10.6865 $309.9085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess