EN
  • EN
  • DE

ADS1243IPW

Part No ADS1243IPW
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case SSOP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 729477-ADS1243IPW
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS1243IPW CAD Model

Description

Introducing the ADS1243IPW: A Precision ADC from Texas Instruments

The ADS1243IPW is a state-of-the-art precision, 24-bit analog-to-digital converter (ADC) designed by Texas Instruments to cater to the needs of demanding applications that require high-resolution and accurate data conversion. This device is an ideal choice for a wide range of applications, including industrial process control, temperature measurement with RTDs, thermocouples, and resistance bridges, as well as for instrumentation and pressure measurement systems.

Encased in a compact TSSOP-24 package, the ADS1243IPW incorporates a multitude of features that enhance its performance and ease of use. It boasts an onboard, low-noise programmable gain amplifier (PGA), which provides gains ranging from 1 to 128, enabling it to accommodate input signals of varying amplitudes. Furthermore, the device includes a precision delta-sigma A/D converter with a single-cycle settling digital filter, which ensures rapid and precise conversions.

One of the standout features of the ADS1243IPW is its ability to operate with very low power consumption, making it suitable for battery-powered and portable applications. It also provides a flexible serial interface that is compatible with SPI, QSPI™, and MICROWIRE™ protocols, allowing for seamless integration with a variety of microcontrollers and digital systems.

With its built-in oscillator, the ADS1243IPW eliminates the need for an external clock source, simplifying the design process. The device also supports self-calibration and system calibration options, which minimize the effects of offset, gain, and temperature drift, ensuring accurate readings over time and across various temperature ranges.

For enhanced versatility, the ADS1243IPW features four single-ended or two differential inputs, giving designers the flexibility to configure the ADC according to the specific needs of their application. Additionally, the device's wide input common-mode range and burnout current sources facilitate the direct connection of sensors, further streamlining the design process.

In summary, the ADS1243IPW by Texas Instruments is a highly integrated, feature-rich ADC solution that provides precision, flexibility, and efficiency, making it an excellent choice for engineers looking to improve the performance and accuracy of their data acquisition systems.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8401 $59.3604
9+ $12.1765 $109.5885
13+ $11.7960 $153.3480
18+ $11.4155 $205.4790
23+ $11.0350 $253.8050
31+ $9.8934 $306.6954
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess