EN
  • EN
  • DE

UCC28070APWR

Part No UCC28070APWR
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description Extended Frequency Range (10 kHz to 300 kHz)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Mode Continuous Conduction (CCM)
Frequency - Switching Adjustable
Current - Startup 20mA
Operating Supply Voltage 11.2 V ~ 21 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 1276208-UCC28070APWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC28070A
Introduction Date March 01, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCC28070APWR CAD Model

Description

Product Overview: UCC28070APWR by Texas Instruments

The UCC28070APWR is a sophisticated power factor correction (PFC) controller IC designed by Texas Instruments, specifically engineered to enhance power efficiency in medium to high power applications. This advanced piece of technology is crucial for systems that require compliance with regulatory standards for power factor and total harmonic distortion (THD), making it an essential component in the design of environmentally friendly power solutions.

Key Features

  • Interleaved PFC Control: The UCC28070APWR incorporates interleaved dual-phase continuous conduction mode (CCM) PFC control, which significantly reduces ripple current in the input and output, improving thermal management and allowing the use of smaller and less expensive components.
  • Advanced Current Sensing: This IC features precision current sensing and integrated protections, ensuring accurate control and enhanced system reliability.
  • Efficiency: The device is designed to operate with high efficiency across a wide load range, contributing to energy savings and reduced heat generation.
  • Frequency Dithering: Frequency dithering reduces EMI emissions, simplifying the task of meeting electromagnetic interference regulations.
  • Versatility: It is suitable for a wide range of applications, including power supplies for servers, telecom hardware, industrial systems, and consumer electronics.

Technical Specifications

  • Package: The UCC28070APWR comes in a 20-pin TSSOP (Thin Shrink Small Outline Package) that is RoHS compliant and designed for surface mount technology (SMT).
  • Input Voltage: It operates over a wide input voltage range, accommodating various global power standards.
  • Operating Temperature: The device is built to function reliably in a broad temperature range, ensuring stability across different environments and use cases.

Applications

The UCC28070APWR is versatile and can be used in multiple applications where power efficiency and power factor correction are critical. Its robust design and advanced features make it suitable for high-performance power supply units, ensuring that end products meet stringent energy consumption criteria without sacrificing performance or reliability.

You May Also Be Interested in

Renesas Electronics America
POWER FACTOR CORRECTION / PFC IC
Need more? Email Us
Texas Instruments
IC PFC CTR AVERAGE 120KHZ 16SOIC
Lowest to $3.9572
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER
Lowest to $24.4525
ON Semiconductor
IC PFC CTR AVER CURR 67KHZ 8SOIC / PFC IC Average Current 67kHz 8-SOIC
Need more? Email Us
Micrel
VARIABLE FEEDFORWARD PFC/PWM CON
Lowest to $10.4106
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 6TSOP / PFC IC Critical Conduction (CRM) 6-TSOP
Need more? Email Us
Monolithic Power Systems Inc.
CRM/DCM MULTI-MODE PFC CONTROLLE / PFC IC Critical Conduction (CRM), Discontinuous Conduction (DCM) 8-SOIC
Need more? Email Us
ON Semiconductor
POWER FACTOR CORRECTION / PFC IC
Lowest to $0.6722

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6261 $56.9135
75+ $1.3343 $100.0725
120+ $1.2926 $155.1120
160+ $1.2509 $200.1440
210+ $1.2092 $253.9320
280+ $1.0841 $303.5480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,590 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess