EN
  • EN
  • DE
  • IT

ADS1255IDBRG4

Part No ADS1255IDBRG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Very Low Noise, 24-Bit Analog-to-Digital Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 24
Sampling Rate 30k
Number of Inputs 1, 2
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-PGA-ADC
Number of Converters 1
Architecture Sigma-Delta
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 1.8 V ~ 3.6 V
Features PGA
Operating Temperature Range -40°C ~ 85°C
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 1141638-ADS1255IDBRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automotive, Computers & Computer Peripherals, Portable Devices, Sensing & Instrumentation, Wireless
Family Name ADS1255
Introduction Date June 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS1255IDBRG4 CAD Model

Description

The ADS1255IDBRG4 is a precision, low-noise, 24-bit analog-to-digital converter (ADC) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This high-performance ADC is particularly suitable for applications requiring high-resolution measurements, such as industrial process control, instrumentation, medical equipment, and battery-operated devices.

Key Features

  • High Resolution: With its 24-bit resolution, the ADS1255IDBRG4 provides a high degree of accuracy, capturing minute voltage differences with precision.
  • Low Noise: The device features a low-noise design, which is essential for applications where signal integrity is paramount.
  • Programmable Gain Amplifier (PGA): The integrated PGA offers gains from 1 to 64, allowing for flexible signal scaling to utilize the full dynamic range of the ADC.
  • Single-Supply Operation: Operating from a single 5V power supply, the ADS1255IDBRG4 simplifies power management in embedded systems.
  • Data Rate: It supports data rates up to 30,000 samples per second, enabling the capture of fast-changing signals.
  • Interface: The device comes with a SPI-compatible serial interface, facilitating easy integration with most microcontrollers and digital systems.

Applications

The versatile nature of the ADS1255IDBRG4 makes it an ideal choice for a wide range of applications, including:

  • Industrial Process Controls
  • Instrumentation and Sensing
  • Medical Monitoring Devices
  • Battery-Powered Devices
  • Data Acquisition Systems

Package and Quality

The ADS1255IDBRG4 is offered in a compact SSOP-20 package, optimizing board space without compromising performance. Texas Instruments is committed to maintaining the highest quality standards, ensuring reliability and performance across a wide range of operating conditions.

For engineers and designers looking for an ADC that delivers high-precision measurements with low power consumption, the ADS1255IDBRG4 from Texas Instruments is an excellent choice, combining advanced features with proven technology.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1314 $55.1826
18+ $5.7433 $103.3794
28+ $5.5493 $155.3804
39+ $5.1612 $201.2868
51+ $4.9672 $253.3272
63+ $4.7732 $300.7116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess