EN
  • EN
  • DE

ADS1258IRTCTG4

Part No ADS1258IRTCTG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT 23.74K/125K 48-VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Resolution 24
Sampling Rate 125k
Number of Inputs 8, 16
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-ADC
Number of Converters 1
Architecture Sigma-Delta
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 2.7 V ~ 5.25 V
Operating Temperature Range -40°C ~ 105°C
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-VQFN Exposed Pad (7x7)
Win Source Part Number 768079-ADS1258IRTCTG4
Popularity Medium
Supply and Demand Status Limited
Family Name ADS1258
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Philippines, Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADS1258IRTCTG4 CAD Model

Description

Texas Instruments ADS1258IRTCTG4 Precision ADC

The ADS1258IRTCTG4 from Texas Instruments is a high-precision, 24-bit, analog-to-digital converter (ADC) designed to provide exceptional performance in a wide range of applications requiring accurate signal conversion. This versatile ADC is part of Texas Instruments' ADS1258 series and is particularly well-suited for medical instrumentation, industrial process control, and scientific measurement systems.

Key Features:

  • High Resolution: With its 24-bit resolution, the ADS1258IRTCTG4 offers excellent precision, making it ideal for applications where the accuracy of analog signal digitization is critical.
  • Data Rate: This ADC supports data rates up to 23.7k samples per second, allowing for real-time monitoring and processing of analog signals.
  • Multiple Channels: It features 16 channels with a programmable gain amplifier (PGA) for each channel, enabling the measurement of both small and large signals in a single device.
  • Low Power Consumption: The device operates with a low power consumption, which is crucial for battery-powered and energy-efficient systems.
  • Interface: It includes a flexible SPI-compatible serial interface, which simplifies the integration with microcontrollers and digital systems.
  • Integrated Features: The ADS1258IRTCTG4 comes with an internal oscillator, temperature sensor, and a reference with low drift, reducing the need for external components and simplifying the design process.

Applications:

  • Medical Instrumentation
  • Industrial Process Control
  • Scientific Measurement Systems
  • Data Acquisition Systems
  • Portable Instrumentation

The ADS1258IRTCTG4 is available in a compact VQFN-64 package and is specified over the industrial temperature range of -40°C to +85°C. Its combination of high resolution, multiple channels, and low power consumption makes it an excellent choice for designers seeking to create sophisticated and reliable data acquisition systems.

With its advanced features and Texas Instruments' commitment to quality, the ADS1258IRTCTG4 ADC is a powerful component for any precision measurement application.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3195 $56.5975
10+ $10.6030 $106.0300
15+ $10.2448 $153.6720
21+ $9.5284 $200.0964
28+ $9.1702 $256.7656
35+ $8.8120 $308.4200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,840 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess