EN
  • EN
  • DE

ADS1259QPWRQ1

Part No ADS1259QPWRQ1
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 20-TSSOP
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name ADS1259
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADS1259QPWRQ1-ND, 296-38039-1, -296-38039-1-ND, 296-38039-2, 296-38039-6
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860407-ADS1259QPWRQ1
Ultra Librarian 3D Model Ultra Librarian ADS1259QPWRQ1 CAD Model

Description

The ADS1259QPWRQ1 from Texas Instruments is a highly precise 24-bit analog-to-digital converter (ADC) designed for a wide array of applications that require high-resolution signal acquisition. This automotive-qualified device is particularly suited for advanced systems where accuracy and stability are paramount, such as in automotive safety systems, battery management systems, and industrial process control.

With its delta-sigma (ΔΣ) architecture, the ADS1259QPWRQ1 offers a very low-noise signal path, ensuring that the digital representation of the analog input is as accurate and noise-free as possible. The device boasts an impressive data rate of 23.7 kSPS (kilo-samples per second), providing both precision and speed for demanding applications.

One of the key features of the ADS1259QPWRQ1 is its programmable gain amplifier (PGA), which allows users to amplify low-level signals without the need for external components, thus simplifying the design and reducing system cost. The PGA supports gains from 1 to 64, enabling the ADC to adapt to signals of varying amplitudes.

The device operates over a wide supply range of 4.75V to 5.25V, which is typical for automotive and industrial power supplies, and it is specified over the extended temperature range of -40°C to +125°C, making it reliable in harsh environments. Additionally, the ADS1259QPWRQ1 comes in a small TSSOP-16 package, making it an excellent choice for space-constrained applications.

Other notable features include an internal oscillator, a reference buffer, a temperature sensor, and a variety of power-down modes, which help in reducing power consumption when the device is not in active use. The ADS1259QPWRQ1 also provides a serial peripheral interface (SPI) for communication, which is compatible with many microcontrollers and digital signal processors, allowing for easy integration into existing systems.

In summary, the Texas Instruments ADS1259QPWRQ1 is a robust, high-precision ADC that offers excellent performance for automotive and industrial applications where reliability and accuracy are essential. Its comprehensive feature set and ease of integration make it an ideal choice for engineers looking to improve the performance of their data acquisition systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0074 $64.0296
8+ $13.1343 $105.0744
12+ $12.7239 $152.6868
17+ $12.3134 $209.3278
22+ $11.9030 $261.8660
29+ $10.6716 $309.4764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 661 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess