EN
  • EN
  • DE

ADS1260BIRHBT

Part No ADS1260BIRHBT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 32VQFN / 24 Bit Analog to Digital Converter 5 Input 1 Sigma-Delta 32-VQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Texas Instruments
Packaging Reel - TR
Number of Bits 24
Sampling Rate (Per Second) 40k
Number of Inputs 5
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External, Internal
Voltage - Supply, Analog 4.75V ~ 5.25V
Voltage - Supply, Digital 2.7V ~ 5.25V
Features PGA
Temperature Range - Operating -40°C ~ 125°C
Case / Package 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Mounting Surface Mount
Base Product Number ADS1260
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-53165-6,296-53165-1,296-53165-2
Standard Package 250
Win Source Part Number 1318326-ADS1260BIRHBT
Ultra Librarian 3D Model Ultra Librarian ADS1260BIRHBT CAD Model

Description

The Texas Instruments ADS1260BIRHBT is a highly precise 32-bit analog-to-digital converter (ADC) that delivers exceptional performance with a focus on low-noise and high-resolution measurements. Designed for a wide range of applications, including industrial instrumentation, medical equipment, and precision sensing, this ADC is an ideal solution for professionals seeking accurate data acquisition.

Key Features

  • High Precision: The ADS1260BIRHBT boasts a 32-bit delta-sigma ADC with a linear response, ensuring high-precision measurements with minimal distortion or noise.
  • Multiple Data Rates: With data rates ranging from 2.5 SPS (samples per second) to 40 kSPS, this ADC offers flexibility for various sampling requirements, allowing for both slow and fast signal monitoring.
  • Integrated Features: It includes an onboard, low-noise programmable gain amplifier (PGA), a voltage reference, an oscillator, and a temperature sensor, simplifying system design and reducing external component count.
  • Wide Input Range: The device supports a wide analog input range, accommodating a variety of signal amplitudes for versatile application use.
  • Interface Options: The ADC provides a SPI-compatible serial interface, facilitating easy integration with most microcontrollers and digital systems.
  • Power Efficiency: Designed with power-sensitive applications in mind, the ADS1260BIRHBT operates with a low current consumption, enhancing battery life for portable devices.

Applications

The ADS1260BIRHBT is engineered for applications that demand high accuracy and low noise. It is widely used in:

  • Industrial Process Control
  • Weight Scales
  • Medical Monitoring Systems
  • Scientific Instrumentation
  • Precision Sensor Systems

Package and Quality

This ADC is available in a compact, surface-mount VQFN-32 package, making it suitable for space-constrained applications. Texas Instruments ensures high standards of quality and reliability, and the ADS1260BIRHBT is no exception, meeting stringent industrial performance criteria.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or contact their customer support for assistance in integrating the ADS1260BIRHBT into your next project.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.5173 $73.5519
5+ $20.1168 $100.5840
8+ $19.4881 $155.9048
11+ $18.8595 $207.4545
14+ $18.2308 $255.2312
19+ $16.3449 $310.5531
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess