EN
  • EN
  • DE

ADS1274IPAPT

Part No ADS1274IPAPT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Quad/Octal, Simultaneous Sampling, 24-Bit Analog-to-Digital Converters
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 24
Sampling Rate 144k
Number of Inputs 4
Input Type Differential
Data Interface SPI
Configuration ADC
Number of Converters 4
Architecture Sigma-Delta
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 1.65 V ~ 1.95 V
Operating Temperature Range -40°C ~ 125°C
Package 64-TQFP Exposed Pad
Manufacturer Package 64-HTQFP (10x10)
Win Source Part Number 1141649-ADS1274IPAPT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Sensing & Instrumentation, Audio
Ultra Librarian 3D Model Ultra Librarian ADS1274IPAPT CAD Model

Description

Introducing the ADS1274IPAPT from Texas Instruments

Experience unparalleled precision with the ADS1274IPAPT, a state-of-the-art analog-to-digital converter (ADC) brought to you by Texas Instruments. This high-performance device is designed for industrial applications that require accurate and fast data acquisition, such as vibration analysis, medical imaging, and high-speed data logging.

The ADS1274IPAPT is a quad-channel, 24-bit, delta-sigma (ΔΣ) ADC with an impressive data rate of up to 105k samples per second (SPS) per channel. This makes it an ideal choice for applications that require simultaneous and synchronized data acquisition from multiple sensors.

Key Features:

  • High Precision: With its 24-bit resolution, the ADS1274IPAPT ensures high-precision measurements, capturing the smallest signal variations with outstanding accuracy.
  • Simultaneous Sampling: The quad-channel input allows for simultaneous sampling, enabling synchronized data collection that is critical for advanced analysis and control systems.
  • High Data Rate: The device supports data rates up to 105k SPS, providing fast and efficient data conversion for real-time processing.
  • Flexible Power Supply: Operating with a 5V analog supply and a 3.3V digital supply, this ADC is designed for compatibility with a range of power environments.
  • Programmable Gain: The ADS1274IPAPT includes a programmable gain amplifier (PGA), allowing users to adjust the gain to match the signal amplitude, optimizing the dynamic range for each application.
  • Temperature Range: This device is operational over an industrial temperature range of -40°C to +105°C, ensuring reliable performance in harsh environments.

The ADS1274IPAPT comes in a compact 64-TQFP package, making it suitable for space-constrained applications without compromising on functionality or performance. Its robust design and advanced features make it a versatile choice for engineers and designers looking to enhance the accuracy and efficiency of their data acquisition systems.

Whether you're working on sophisticated industrial equipment or developing cutting-edge scientific instruments, the ADS1274IPAPT from Texas Instruments is your go-to ADC for high-precision, high-speed performance.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $54.2552 $54.2552
3+ $44.5171 $133.5513
4+ $43.1259 $172.5036
5+ $41.7348 $208.6740
7+ $40.3436 $282.4052
9+ $36.1702 $325.5318
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess