EN
  • EN
  • DE

ADS1292RIPBSR

Part No ADS1292RIPBSR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 24BIT 2CH LOW PWR 32TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 24
Number of Channels 2
Power (Watts) 740μW
Analog Supply Voltage 2.7 V to 5.25 V
Digital Supply Voltage 1.7 V to 3.6 V
Case / Package 32-TQFP (5x5)
Win Source Part Number 1015416-ADS1292RIPBSR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADS1292R
Introduction Date August 01, 2011
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS1292RIPBSR CAD Model

Description

The Texas Instruments ADS1292RIPBSR is a state-of-the-art, low-noise, multi-channel, simultaneous-sampling analog-to-digital converter (ADC) that has been specifically designed for a wide range of biomedical and industrial applications. This high-performance device is part of the ADS1292R family and is particularly well-suited for the demanding requirements of electrocardiogram (ECG) and respiration detection systems.

Key Features

  • Integrated Features: The ADS1292RIPBSR integrates a low-noise programmable gain amplifier (PGA), an internal oscillator, and a digital filter, which simplifies system design and reduces external component count.
  • Resolution: It offers 24-bit resolution with data rates up to 8 kSPS, providing high precision for sensitive signal acquisition.
  • Multi-Channel: The device features two differential or single-ended inputs with simultaneous sampling, allowing for accurate multi-signal measurements.
  • Low Power Consumption: Designed with power efficiency in mind, it operates on a low supply current, making it ideal for portable and battery-operated equipment.
  • Interface: A SPI-compatible serial interface enables easy communication with microcontrollers and digital systems.

Applications

The ADS1292RIPBSR is versatile and can be used in a variety of applications beyond biomedical signal acquisition. These include industrial process controls, patient monitoring systems, fitness and activity heart rate monitors, and any other system requiring high-resolution signal acquisition.

Package and Quality

This device is provided in a compact 32-pin QFN package, making it suitable for space-constrained applications. Texas Instruments is known for its commitment to quality, and the ADS1292RIPBSR is no exception, meeting stringent industry standards for performance and reliability.

Support and Resources

Texas Instruments provides comprehensive technical support for the ADS1292RIPBSR, including detailed datasheets, application notes, and design resources to assist engineers in integrating this ADC into their projects. Developers can access a wealth of information through the Texas Instruments website, as well as community forums and direct customer support.

You May Also Be Interested in

Cirrus Logic Inc.
IC AFE 1 CHAN 16BIT 28QFN
Need more? Email Us
Analog Devices Inc.
IC AFE 4 CHAN 19BIT 64LQFP
Need more? Email Us
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Microchip Technology
IC AFE 1 CHAN 17BIT 24SOIC
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END DUAL 28TSSOP
Lowest to $134.3284
Texas Instruments
IC AFE 1 CHAN 16BIT 28TSSOP
Need more? Email Us
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
Analog Devices Inc.
IC ANALOG FRONT END 20-SOIC
Lowest to $8.7588
Maxim Integrated
7.5MSPS ANALOG FRONT END
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6977 $53.5816
19+ $5.4956 $104.4164
29+ $5.3238 $154.3902
39+ $5.1521 $200.9319
51+ $4.9804 $254.0004
68+ $4.4652 $303.6336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess