EN
  • EN
  • DE

ADS131E06IPAGR

Part No ADS131E06IPAGR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 16/24BIT 64KSPS 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 16, 24
Number of Channels 6
Power (Watts) 13.5mW
Analog Supply Voltage 2.7 V to 5.25 V
Digital Supply Voltage 1.8 V to 3.6 V
Case / Package 64-TQFP (10x10)
Win Source Part Number 1015430-ADS131E06IPAGR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS131E06IPAGR CAD Model

Description

Product Overview: Texas Instruments ADS131E06IPAGR

The ADS131E06IPAGR is a precision, low-power, six-channel, analog-to-digital converter (ADC) from Texas Instruments, designed for a wide range of applications, including energy metering, medical instrumentation, and industrial process control. This versatile ADC offers a 24-bit resolution with a highly configurable architecture that allows it to meet the needs of various complex systems.

Key Features

  • High Precision: The ADS131E06IPAGR boasts a 24-bit resolution, providing high accuracy and low-noise performance, which is essential for precision measurement applications.
  • Simultaneous Sampling: With six channels that can sample simultaneously, this ADC is well-suited for multi-phase systems or sensor arrays, ensuring synchronized data acquisition.
  • Programmable Data Rates: It supports programmable data rates up to 32 kSPS, allowing designers to balance the trade-off between speed and power consumption according to their specific application needs.
  • Integrated Features: The device includes several integrated features such as an internal reference, an oscillator, and a temperature sensor, which help to reduce system complexity and BOM costs.
  • Low Power Consumption: It is optimized for power-sensitive applications, with a power-saving mode that significantly reduces the current consumption when not all channels are in use.
  • Digital Interface: The ADC offers a SPI-compatible serial interface, enabling easy communication with microcontrollers and DSPs.

Applications

The ADS131E06IPAGR is suitable for a variety of applications, including:

  • Energy metering systems
  • Medical monitoring devices
  • Industrial process control equipment
  • Data acquisition systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the ADS131E06IPAGR is no exception. It is available in a 64-TQFP package and is specified over the industrial temperature range of -40°C to +85°C, ensuring reliable performance in challenging environmental conditions.

Whether you're designing a sophisticated medical device or a robust industrial control system, the ADS131E06IPAGR offers the precision, flexibility, and reliability you need to deliver top-notch performance.

You May Also Be Interested in

Analog Devices Inc.
IC AFE 8 CHAN 14BIT 144CSPBGA
Lowest to $93.2331
Analog Devices Inc.
Analog Front End - AFE 4-CH PPG AFE
Lowest to $15.4254
Analog Devices Inc.
ECG+PPG+BIOZ AFE
Lowest to $28.1195
Maxim Integrated
4-CH PPG AFE
Lowest to $15.4254
Microchip Technology
IC AFE 2 CHAN 24BIT 20QFN
Need more? Email Us
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $6.4030
Texas Instruments
IC AFE 3 CHAN 24BIT 30DSBGA
Need more? Email Us
Analog Devices Inc.
IC AFE 8 CHAN 14BIT 144CSPBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9872 $59.9232
13+ $8.1946 $106.5298
19+ $7.9386 $150.8334
27+ $7.6825 $207.4275
34+ $7.4264 $252.4976
46+ $6.6582 $306.2772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,190 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess