The ADS131M02IRUKR is a cutting-edge precision analog-to-digital converter (ADC) designed by Texas Instruments, renowned for their innovative and reliable semiconductor products. This ADC is specifically tailored for high-precision applications requiring a wide dynamic range, such as industrial measurement, energy metering, and medical instrumentation.
Key Features
- Precision Data Conversion: The ADS131M02IRUKR boasts a 24-bit delta-sigma ADC with data rates up to 64 kSPS, ensuring high-resolution measurements.
- Integrated Features: This device includes a low-noise programmable gain amplifier (PGA), a voltage reference, and an oscillator to simplify system design and reduce external component count.
- Flexible Interface: It supports a SPI-compatible serial interface that allows easy communication with microcontrollers and digital systems.
- Low Power Consumption: Designed for energy-efficient operation, it is ideal for battery-powered and remote sensing applications.
- Multiple Channels: The ADC offers two differential or four single-ended input channels, providing versatility in signal acquisition.
Applications
The ADS131M02IRUKR's high precision and integrated features make it suitable for a variety of applications across different sectors:
- Industrial Process Control
- Energy Monitoring and Metering
- Medical Instrumentation
- Test and Measurement Systems
Technical Specifications
Parameter
Value
Resolution
24-bits
Data Rate
Up to 64 kSPS
Input Channels
2 differential/4 single-ended
Interface
SPI-compatible
Supply Voltage
2.7V to 3.6V
With its robust design and high level of integration, the ADS131M02IRUKR from Texas Instruments is an excellent choice for professionals looking for a reliable and precise ADC solution. Its performance and flexibility make it a valuable component in any precision data acquisition system.