EN
  • EN
  • DE

ADS4142IRGZT

Part No ADS4142IRGZT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT SRL 65MSPS 48VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Resolution 14
Sampling Rate 65M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type Internal
Operating Supply Voltage 1.7 V ~ 1.9 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Operating Temperature Range -40°C ~ 85°C
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-VQFN (7x7)
Win Source Part Number 768092-ADS4142IRGZT
Popularity Medium
Supply and Demand Status Limited
Family Name ADS4142
Introduction Date December 01, 2010
ECCN 3A991.c.3
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADS4142IRGZT CAD Model

Description

Product Overview: Texas Instruments ADS4142IRGZT

The Texas Instruments ADS4142IRGZT is a high-performance, 14-bit analog-to-digital converter (ADC) that offers a sampling rate of up to 160 MSPS. This device is part of the ADS414x family that provides a variety of speed grades and performance levels to cater to a wide range of applications. The ADS4142IRGZT is designed to deliver exceptional dynamic performance and low power consumption, making it an ideal choice for applications requiring high-speed data acquisition, such as medical imaging, wireless communications, and test and measurement equipment.

Key Features

  • Resolution: 14-bit ADC with no missing codes.
  • Sampling Rate: Up to 160 Mega Samples Per Second (MSPS).
  • Input Range: Differential input with a 2 Vpp to 4 Vpp range.
  • Digital Output: LVDS (Low Voltage Differential Signaling) compatible outputs for reduced noise.
  • Power Consumption: Low power operation with a typical power consumption of 380 mW at 160 MSPS.
  • Integrated Features: On-chip dither, internal voltage reference, and programmable gain options for flexible signal scaling.
  • Package: Compact 48-pin QFN (RGZ) package for space-saving PCB design.

Performance Benefits

The ADS4142IRGZT is engineered for precision and speed. Its high sampling rate and fine resolution ensure accurate digitization of high-frequency signals. The device's exceptional signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR) translate to cleaner, more precise signal representation, which is crucial for advanced digital signal processing (DSP) applications.

Applications

With its robust feature set, the ADS4142IRGZT is versatile for a multitude of applications. It is particularly well-suited for:

  • Medical Imaging Systems
  • Wireless Communication Infrastructure
  • Test and Measurement Equipment
  • Radar and Satellite Communication Systems
  • Professional Video Equipment

Design Support and Resources

Texas Instruments provides extensive design support for the ADS4142IRGZT, including detailed datasheets, reference designs, and evaluation modules. Engineers can access a wealth of resources to facilitate the integration of this ADC into their projects, ensuring a smooth design process and rapid deployment of their systems.

You May Also Be Interested in

Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.0981 $74.1962
4+ $30.4394 $121.7576
6+ $29.4882 $176.9292
8+ $28.5370 $228.2960
10+ $27.5857 $275.8570
13+ $24.7320 $321.5160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess