EN
  • EN
  • DE

ZMM3.0D1

Part No ZMM3.0D1
Manufacturer Vishay
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Vishay Semiconductor Diodes Division
Win Source Part Number 417956-ZMM3.0D1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZMM3.0D1 CAD Model

Description

The ZMM3.0D1 is a Zener diode manufactured by Vishay. It is specifically designed for voltage regulation and transient suppression purposes. The diode is housed in a SOD-80 (MiniMELF) package, making it suitable for automated assembly and compact designs on printed circuit boards (PCBs). This component is widely used to protect sensitive electronic components from voltage spikes and to maintain a stable voltage level in various circuits.

Applications:

  • Voltage Regulation: Maintaining a stable voltage output in power supplies and electronic circuits.
  • Transient Voltage Suppression: Protecting sensitive components from voltage spikes caused by inductive loads, switching events, or electrostatic discharge (ESD).
  • Clipping Circuits: Limiting the voltage to a specific level to protect downstream components.
  • Overvoltage Protection: Safeguarding circuits from excessive voltage conditions.
  • Reference Voltage Generation: Providing a stable reference voltage for measurement and control systems.

Features:

  • SOD-80 (MiniMELF) Package: Small form factor for space-constrained applications.
  • Silicon Planar Technology: Ensures high reliability and stability.
  • Sharp Breakdown Characteristic: Provides precise voltage regulation.
  • Low Reverse Leakage Current: Minimizes power dissipation.
  • High Surge Current Capability: Withstands transient voltage spikes.
  • RoHS Compliant: Environmentally friendly and complies with hazardous substance regulations.

Benefits:

  • Stable Voltage Regulation: The ZMM3.0D1 maintains a consistent voltage level, ensuring reliable operation of connected circuits.
  • Effective Transient Protection: Protects sensitive components from damage caused by voltage spikes and surges, improving system reliability.
  • Compact Size: The small SOD-80 package allows for high-density board layouts and miniaturization of electronic devices.
  • Easy to Implement: Simple circuit integration with minimal external components required.
  • Cost-Effective Solution: Provides a reliable and affordable solution for voltage regulation and transient protection.

Additional Details:

The ZMM3.0D1 has a nominal Zener voltage (Vz) of 3.0V. The power dissipation is typically around 500mW. It operates within a temperature range of -55°C to +150°C, making it suitable for a wide range of operating environments. This diode is widely used in various electronic devices, including consumer electronics, industrial equipment, and automotive applications, due to its robust performance and compact size.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess