EN
  • EN
  • DE

ADS41B49IRGZT

Part No ADS41B49IRGZT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT SRL 250MSPS 48VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 14
Sampling Rate 250M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type Internal
Analog Supply Voltage 1.7 V to 1.9 V
Digital Supply Voltage 1.7 V to 1.9 V
Temperature Range - Operating -40°C to 85°C
Case / Package 48-VQFN (7x7)
Win Source Part Number 1015452-ADS41B49IRGZT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS41B49IRGZT CAD Model

Description

Overview of Texas Instruments ADS41B49IRGZT

The Texas Instruments ADS41B49IRGZT is a high-performance, 14-bit analog-to-digital converter (ADC) designed to meet the rigorous demands of advanced digital signal processing applications such as wireless communication, test and measurement equipment, and radar systems. This ADC operates at a maximum sample rate of 250 MSPS (Mega Samples Per Second), providing the precision and speed required for high-speed signal acquisition and processing tasks.

Key Features

  • High Resolution: With its 14-bit resolution, the ADS41B49IRGZT ensures detailed and accurate digital representation of the input analog signal, making it suitable for applications where data integrity is critical.
  • High Sample Rate: The device's 250 MSPS sampling rate allows for the capture of high-frequency signals, enabling it to support a wide range of applications including IF sampling in wireless receivers.
  • Low Power Consumption: Despite its high performance, the ADC is designed to be power-efficient, which is crucial for portable and battery-powered devices.
  • Differential Inputs: The differential input structure provides improved noise immunity and dynamic range, enhancing the ADC's performance in challenging environments.
  • Programmable Gain: The programmable gain amplifier allows users to adjust the input sensitivity, accommodating a variety of signal amplitudes.
  • Internal Voltage Reference: An integrated voltage reference simplifies the design by reducing the need for external components.
  • Serial LVDS Interface: The low-voltage differential signaling (LVDS) interface ensures high-speed data transfer with reduced noise, which is essential for maintaining signal fidelity.

Applications

  • Wireless Communication Systems
  • Test and Measurement Equipment
  • Radar and Satellite Systems
  • Medical Imaging
  • High-Speed Data Acquisition

The ADS41B49IRGZT is provided in a compact 48-pin QFN (Quad Flat No-leads) package, which is ideal for space-constrained applications. The combination of its high-speed performance, resolution, and Texas Instruments' reliability makes the ADS41B49IRGZT a top choice for engineers and designers looking to build state-of-the-art electronic systems.

You May Also Be Interested in

Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.7992 $97.5984
3+ $40.0404 $120.1212
4+ $38.7892 $155.1568
6+ $37.5379 $225.2274
7+ $36.2866 $254.0062
10+ $32.5328 $325.3280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess