EN
  • EN
  • DE

ADS4246IRGCR

Part No ADS4246IRGCR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Dual-Channel, 14-/12-Bit, 160/125/65MSPS Ultralow-Power ADC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 14
Sampling Rate 160M
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Number of Converters 2
Architecture Pipelined
Reference Type Internal
Operating Supply Voltage 1.7 V ~ 1.9 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 64-VFQFN Exposed Pad
Manufacturer Package 64-VQFN (9x9)
RoHS State Request Verification
Win Source Part Number 1141696-ADS4246IRGCR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS4246
Introduction Date February 01, 2011
ECCN 3A991.c.3
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS4246IRGCR CAD Model

Description

The ADS4246IRGCR is a state-of-the-art dual-channel, 14-bit, 160 MSPS (Mega Samples Per Second) analog-to-digital converter (ADC) developed by Texas Instruments (TI). This high-performance ADC is designed to meet the rigorous demands of applications such as wireless communications, test and measurement equipment, and radar systems, where high speed and accuracy are essential.

Key Features and Benefits

  • High-Speed Performance: With a sampling rate of 160 MSPS, the ADS4246IRGCR ensures rapid data acquisition, making it ideal for high-speed signal processing tasks.
  • Dual-Channel Operation: The dual-channel architecture allows for simultaneous sampling of two analog signals, which is critical for applications requiring high throughput and channel density.
  • Excellent Dynamic Range: A 14-bit resolution provides a fine quantization level, resulting in a high dynamic range that captures signal details with great precision.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC consumes minimal power, which is crucial for portable and battery-powered devices.
  • Integrated Features: The device includes several integrated features such as a digital signal processing block that consists of a digital down-converter with a complex mixer and decimation filters, reducing the need for external components and simplifying system design.
  • Small Form Factor: Housed in a compact 64-VQFN (RGCR) package, the ADS4246IRGCR saves valuable board space, which is particularly beneficial in space-constrained applications.

Applications

The ADS4246IRGCR is versatile and can be used in a wide range of applications, including:

  • Wireless Communication Infrastructure
  • IF Sampling Receivers
  • Direct RF Sampling
  • Software Defined Radios (SDRs)
  • Radar and Satellite Communication Systems
  • Test and Measurement Equipment

In conclusion, the ADS4246IRGCR from Texas Instruments is a robust and reliable ADC solution that offers exceptional performance, efficiency, and integration for advanced digital signal processing applications. Its high-speed capabilities and low power consumption make it an excellent choice for engineers looking to optimize their system designs for speed and power without compromising on quality or functionality.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $89.2857 $89.2857
2+ $86.4955 $172.9910
3+ $83.7054 $251.1162
4+ $80.9152 $323.6608
5+ $72.5446 $362.7230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 320 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess