EN
  • EN
  • DE

ADS5120CZHK

Part No ADS5120CZHK
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT 1.8V 40MSPS 257-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Resolution 10
Sampling Rate 40M
Number of Inputs 8
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 8
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 1.65 V ~ 2 V
Voltage - Supply, Digital 1.65 V ~ 2 V
Features Simultaneous Sampling
Operating Temperature Range 0°C ~ 70°C
Package 257-LFBGA
Manufacturer Package 257-BGA MICROSTAR (16x16)
Win Source Part Number 768095-ADS5120CZHK
Popularity Medium
Supply and Demand Status Limited
Family Name ADS5120
Introduction Date December 01, 2005
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADS5120CZHK CAD Model

Description

The Texas Instruments ADS5120CZHK is a high-performance, 12-bit analog-to-digital converter (ADC) that is designed to meet the rigorous demands of industrial, medical, and communication applications. This precision ADC offers a compelling combination of features that make it an ideal choice for applications requiring high accuracy, fast sampling rates, and low power consumption.

Key Features

  • Resolution: The ADS5120CZHK provides a 12-bit resolution, enabling fine quantization of analog signals, which is critical for high-precision measurements.
  • Sampling Rate: With a maximum sampling rate of up to 65 MSPS (mega-samples per second), this ADC is well-suited for high-speed signal processing tasks.
  • Input Range: The device supports a flexible input range, accommodating various signal amplitudes for versatile application scenarios.
  • Low Power Consumption: Designed for energy-efficient operation, the ADS5120CZHK minimizes power usage, making it suitable for portable and battery-powered devices.
  • Interface: It features a user-friendly, parallel LVDS (Low-Voltage Differential Signaling) output interface that ensures fast data transfer while reducing noise susceptibility.

Applications

The ADS5120CZHK is engineered to excel in a multitude of applications. Its precision and speed make it an excellent choice for:

  • Medical imaging systems, such as MRI and CT scanners, where accurate data acquisition is paramount.
  • Industrial control systems that require real-time processing and high-resolution data conversion.
  • Communications equipment, including software-defined radios and digital receivers, where maintaining signal integrity is essential.
  • Scientific instrumentation, where precise measurements and fast data acquisition are necessary for accurate analysis.

Quality and Reliability

As with all Texas Instruments products, the ADS5120CZHK is manufactured to the highest quality standards, ensuring reliability and performance consistency. Customers can trust in the robust design and rigorous testing that Texas Instruments is known for, providing confidence in their end products' performance and durability.

You May Also Be Interested in

Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $108.2780 $108.2780
2+ $104.7851 $209.5702
3+ $101.2923 $303.8769
4+ $90.8138 $363.2552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess