EN
  • EN
  • DE

ADS5281IRGCR

Part No ADS5281IRGCR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 12-Bit Octal-Channel ADC Family Up to 65MSPS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 12
Sampling Rate 50M
Number of Inputs 8
Input Type Differential
Data Interface LVDS - Serial, SPI
Configuration S/H-ADC
Number of Converters 8
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 3 V ~ 3.6 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 64-VFQFN Exposed Pad
Manufacturer Package 64-VQFN (9x9)
Win Source Part Number 1141718-ADS5281IRGCR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS5281
Introduction Date November 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS5281IRGCR CAD Model

Description

Product Overview: Texas Instruments ADS5281IRGCR

The ADS5281IRGCR is a high-performance, octal-channel analog-to-digital converter (ADC) from Texas Instruments, designed to cater to the demanding needs of medical imaging, communications, and data acquisition systems. This ADC device is part of the ADS528x family, featuring a 12-bit resolution and a maximum sampling rate of 65 MSPS (Mega Samples Per Second), which allows for accurate and high-speed data conversion.

Each of the eight channels in the ADS5281IRGCR operates independently, providing flexibility in handling multiple inputs simultaneously. This makes it an ideal choice for applications that require multi-channel monitoring with high data throughput and precision. The device is built using advanced CMOS technology, which ensures low power consumption and reduced heat generation, beneficial for compact and portable designs.

Key features of the ADS5281IRGCR include a programmable gain amplifier (PGA) for each channel, allowing users to adjust the input range dynamically to suit various signal amplitudes. It also offers a built-in low-jitter clock multiplier, which simplifies the system design by reducing the need for an external high-precision clock source. The device supports LVDS (Low Voltage Differential Signaling) outputs, providing robust data transmission at high speeds with reduced noise interference.

The ADS5281IRGCR comes in a compact VQFN-64 package, which is designed to save board space and is suitable for dense PCB layouts. The device operates over a wide temperature range, making it reliable for use in various environmental conditions. Its integrated features and high channel density make it a versatile solution for designers looking to improve system performance while maintaining cost-effectiveness.

For developers and engineers, Texas Instruments provides comprehensive support for the ADS5281IRGCR, including detailed datasheets, reference designs, and evaluation modules. This support helps to streamline the design process, enabling quicker time-to-market for products incorporating this advanced ADC.

In summary, the Texas Instruments ADS5281IRGCR is a sophisticated, multi-channel ADC solution that offers exceptional performance and versatility for a wide range of applications. Its high-speed data conversion, low power operation, and integrated features make it a top choice for system designers aiming to achieve high precision and efficiency.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $103.4811 $103.4811
2+ $100.1430 $200.2860
3+ $96.8049 $290.4147
4+ $86.7906 $347.1624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess