EN
  • EN
  • DE

ADS5411IPJYG3

Part No ADS5411IPJYG3
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 11 Bit, 105 MSPS Analog-to-Digital Converter | IC ADC 11BIT PIPELINED 52QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Resolution 11
Sampling Rate (Per Second) 105M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 52-QFP
Supplier Device Package 52-QFP
Mounting Style SMD
Family Part Number ADS5411
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1141729-ADS5411IPJYG3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS5411IPJYG3 CAD Model

Description

The Texas Instruments ADS5411IPJYG3 is a high-performance, 14-bit, 400-MSPS analog-to-digital converter (ADC) that delivers exceptional speed and accuracy for demanding applications. This device is part of a family of pin-compatible converters that provide ease of design and scalability across a wide range of input frequencies and data rates.

Key Features

  • High Precision: The ADS5411IPJYG3 offers a 14-bit resolution with a sampling rate of up to 400 MSPS, ensuring precise digital representation of analog signals.
  • Wide Input Bandwidth: With an analog input bandwidth that exceeds 2 GHz, this ADC is ideal for high-frequency applications.
  • Differential Inputs: The differential input structure provides improved noise immunity and dynamic range, enhancing the signal integrity in challenging environments.
  • Low Power Consumption: Designed for efficiency, the ADS5411IPJYG3 consumes minimal power, making it suitable for power-sensitive applications.
  • Integrated Features: It includes an internal voltage reference and a digital error correction circuit, which simplifies the design process and reduces external component requirements.
  • Flexible Interface: The device supports LVDS (Low Voltage Differential Signaling) outputs, which enables high-speed data transfers while minimizing signal degradation.

Applications

The ADS5411IPJYG3 is versatile and can be used in a variety of applications, such as:

  • Test and measurement equipment
  • High-speed data acquisition systems
  • Wireless communication infrastructure
  • Medical imaging devices
  • Radar and satellite communication systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The ADS5411IPJYG3 is no exception and is built to meet the rigorous standards expected of industrial and commercial-grade components. It is designed to perform consistently in a wide range of temperatures and conditions, ensuring dependable operation in critical systems.

Support and Resources

Designers can access a wealth of resources, including detailed datasheets, application notes, and design tools, to facilitate the integration of the ADS5411IPJYG3 into their projects. Texas Instruments also provides expert technical support to assist with any design challenges that may arise.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess