EN
  • EN
  • DE

ADS5444IPFP

Part No ADS5444IPFP
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 13BIT 250MSPS 80-HTQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Number of Bits 13
Sampling Rate 250M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type Internal
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating -40°C to 85°C
Case / Package 80-HTQFP (12x12)
Win Source Part Number 083039-ADS5444IPFP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADS5444IPFP CAD Model

Description

Overview

The ADS5444IPFP is a state-of-the-art 13-bit, 250 MSPS analog-to-digital converter that excels in performance and versatility. It is an excellent choice for high-demand applications requiring precise data conversion and rapid signal processing.

Features and Benefits

  • Resolution: 13-bit for superior signal accuracy
  • Sampling Speed: Operates at 250 MSPS for real-time applications
  • Dynamic Range: Provides excellent dynamic range for a wide range of signals
  • Ease of Implementation: Designed for straightforward integration into various system architectures

Applications

  • Real-Time Spectrum Analysis
  • Advanced Sensor Data Collection
  • Medical Diagnostics
  • Digital Broadcasting Platforms

Additional Information

The ADS5444IPFP's advanced capabilities make it ideal for next-generation applications. Its design prioritizes both speed and accuracy, making it a preferred choice among developers and engineers seeking reliable performance in challenging scenarios.

You May Also Be Interested in

Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Microchip Technology
IC ADC 16BIT 20-UQFN
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $153.3835 $153.3835
2+ $148.2707 $296.5414
3+ $132.9324 $398.7972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,680 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess