EN
  • EN
  • DE

ADS54J40IRMP

Part No ADS54J40IRMP
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT PIPELINED 72VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 14 Bit Analog to Digital Converter 2 Input 2 Pipelined 72-VQFN (10x10)
Manufacturer Texas Instruments
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 72-VFQFN Exposed Pad
Case / Package 72-VQFN (10x10)
Family Name ADS54J40
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A5A4
HTSUS 8542.39.0001
Other Part Number -296-43205-ND, 296-43205
Quantity per package 168
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910857-ADS54J40IRMP
Ultra Librarian 3D Model Ultra Librarian ADS54J40IRMP CAD Model

Description

Texas Instruments ADS54J40IRMP Product Overview

The ADS54J40IRMP is a high-performance, dual-channel, 14-bit analog-to-digital converter (ADC) from Texas Instruments, designed to meet the rigorous demands of advanced radar systems, wireless communication equipment, and test and measurement applications. With its exceptional sampling rate of up to 1 GSPS (giga-samples per second), this ADC provides the precision and speed required for high-speed signal processing tasks.

Key Features and Benefits:

  • High-Speed Performance: The ADS54J40IRMP's sampling rate of 1 GSPS per channel allows for accurate digitization of high-frequency signals, making it an ideal choice for wide bandwidth applications.
  • Dual-Channel Operation: The dual ADC cores enable simultaneous sampling of two channels, which is critical for applications requiring channel matching and phase alignment such as MIMO (Multiple Input Multiple Output) systems.
  • High Resolution: With its 14-bit resolution, the device ensures fine quantization levels, resulting in high-quality signal representation and improved signal-to-noise ratio (SNR).
  • JESD204B Interface: The inclusion of the JESD204B high-speed serial interface provides a robust and high-speed data connection that simplifies board layout and reduces the number of data I/O lines required.
  • Integrated Digital Down Converter (DDC): The built-in DDC functionality supports digital decimation and filtering, which enhances the ADC's flexibility and makes it suitable for software-defined radio (SDR) and other digital signal processing (DSP) applications.
  • Programmable Gain: The device includes a programmable gain option that allows users to adjust the full-scale input range, thus optimizing the converter for different input signal amplitudes.
  • Power Efficiency: The ADS54J40IRMP is designed with power efficiency in mind, minimizing power consumption without compromising performance, critical for applications where power efficiency is paramount.

Applications:

  • Radar and Satellite Communication Systems
  • Wireless Infrastructure (Base Stations, MIMO)
  • Test and Measurement Equipment
  • Data Acquisition Systems
  • Software-Defined Radio (SDR)

In conclusion, the ADS54J40IRMP from Texas Instruments stands out as a versatile and high-performance ADC solution, capable of tackling the most demanding data conversion challenges in modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess